Texas Instruments PMIC - PMIC - Battery Management - BQ20Z80ADBTRV110G4 BQ20Z80ADBTRV110G4

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1004096-BQ20Z80ADBTR V110G4 Packaging: Tape & Reel (TR) Mounting: SMD (SMT) Operating Supply Voltage: 3.3 V Weight: 124.000814 mg Number of Pins: 38 Output Voltage: 400 mV Categories: PMIC - Battery Management Case / Package: TSSOP Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 3 V
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1004096-BQ20Z80ADBTR V110G4 Packaging: Tape & Reel (TR) Mounting: SMD (SMT) Operating Supply Voltage: 3.3 V Weight: 124.000814 mg Number of Pins: 38 Output Voltage: 400 mV Categories: PMIC - Battery Management Case / Package: TSSOP Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 3 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - BQ20Z80ADBTRV110G4 - 1004096-BQ20Z80ADBTRV110G4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - BQ20Z80ADBTRV110G4
1004096-BQ20Z80ADBTRV110G4
PMIC - PMIC - Battery Management - BQ20Z80ADBTRV110G4 1004096-BQ20Z80ADBTRV110G4
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1004096-BQ20Z80ADBTR V110G4 Packaging: Tape & Reel (TR) Mounting: SMD (SMT) Operating Supply Voltage: 3.3 V Weight: 124.000814 mg Number of Pins: 38 Output Voltage: 400 mV Categories: PMIC - Battery Management Case / Package: TSSOP Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 3 V

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1004096-BQ20Z80ADBTRV110G4
Packaging: Tape & Reel (TR)
Mounting: SMD (SMT)
Operating Supply Voltage: 3.3 V
Weight: 124.000814 mg
Number of Pins: 38
Output Voltage: 400 mV
Categories: PMIC - Battery Management
Case / Package: TSSOP
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Contains Lead
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 3 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1004096-BQ20Z80ADBTRV110G4
Product Name PMIC - PMIC - Battery Management - BQ20Z80ADBTRV110G4
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - 8418003XA - Quarktwin Technology Ltd.
Specs
Type TO-206AB, TO-46-3 Metal Can
IQ 10000 µA
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Voltage Reference - TL431BMFDTVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Supervisors - 7122804P - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Active Low; Push Pull, Active Low
View Details