Texas Instruments PMIC - PMIC - Power Management - Specialized - BQ24640RVAR BQ24640RVAR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1154197-BQ24640RVAR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 16-VFQFN Exposed Pad Applications: Supercapacitor Charger Mounting: SMD Operating Supply Voltage: 5 V ~ 28 V Family Name: BQ24640 Categories: Integrated Circuits (ICs) Operating Supply Current: 1mA Manufacturer Homepage: www.ti.com Manufacturer Package: 16-VQFN (3.5x3.5) Alternative Parts (Cross-Reference): MAX14690IEWX+; MAX14690CEWX+T; MAX14690JEWX+T; Introduction Date: April 01, 2010 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1154197-BQ24640RVAR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 16-VFQFN Exposed Pad Applications: Supercapacitor Charger Mounting: SMD Operating Supply Voltage: 5 V ~ 28 V Family Name: BQ24640 Categories: Integrated Circuits (ICs) Operating Supply Current: 1mA Manufacturer Homepage: www.ti.com Manufacturer Package: 16-VQFN (3.5x3.5) Alternative Parts (Cross-Reference): MAX14690IEWX+; MAX14690CEWX+T; MAX14690JEWX+T; Introduction Date: April 01, 2010 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - BQ24640RVAR - 1154197-BQ24640RVAR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - BQ24640RVAR
1154197-BQ24640RVAR
PMIC - PMIC - Power Management - Specialized - BQ24640RVAR 1154197-BQ24640RVAR
Manufacturer: Texas Instruments Win Source Part Number: 1154197-BQ24640RVAR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 16-VFQFN Exposed Pad Applications: Supercapacitor Charger Mounting: SMD Operating Supply Voltage: 5 V ~ 28 V Family Name: BQ24640 Categories: Integrated Circuits (ICs) Operating Supply Current: 1mA Manufacturer Homepage: www.ti.com Manufacturer Package: 16-VQFN (3.5x3.5) Alternative Parts (Cross-Reference): MAX14690IEWX+; MAX14690CEWX+T; MAX14690JEWX+T; Introduction Date: April 01, 2010 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1154197-BQ24640RVAR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 16-VFQFN Exposed Pad
Applications: Supercapacitor Charger
Mounting: SMD
Operating Supply Voltage: 5 V ~ 28 V
Family Name: BQ24640
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-VQFN (3.5x3.5)
Alternative Parts (Cross-Reference): MAX14690IEWX+; MAX14690CEWX+T; MAX14690JEWX+T;
Introduction Date: April 01, 2010
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Management - Specialized - BQ24640RVAR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
BQ24640RVAR
Power Management - Specialized BQ24640RVAR
Supercapacitor Charger PMIC 16-VQFN (3.5x3.5)

Supercapacitor Charger PMIC 16-VQFN (3.5x3.5)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1154197-BQ24640RVAR BQ24640RVAR
Product Name PMIC - PMIC - Power Management - Specialized - BQ24640RVAR Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - TLVH431NQDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - PMIC - Battery Management - BQ2011SN-D118G4 - 1027901-BQ2011SN-D118G4 - Win Source Electronics
Specs
Output Options Inverting
Type D
Pins 16
View Details
Voltage References - 2448572 - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details