Texas Instruments BQ20Z75-V160 SBS 1.1-Compliant Gas Gauge and Protection-Enabled IC with Impedance Track(TM) BQ20Z75DBTR-V160

Description
SBS 1.1-Compliant Gas Gauge and Protection-Enabled IC with Impedance Track(TM) 38-TSSOP -40 to 85
Request a Quote Datasheet
Description
SBS 1.1-Compliant Gas Gauge and Protection-Enabled IC with Impedance Track(TM) 38-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ20Z75-V160 SBS 1.1-Compliant Gas Gauge and Protection-Enabled IC with Impedance Track(TM) - BQ20Z75DBTR-V160 - Texas Instruments
Dallas, TX, United States
BQ20Z75-V160 SBS 1.1-Compliant Gas Gauge and Protection-Enabled IC with Impedance Track(TM)
BQ20Z75DBTR-V160
BQ20Z75-V160 SBS 1.1-Compliant Gas Gauge and Protection-Enabled IC with Impedance Track(TM) BQ20Z75DBTR-V160
SBS 1.1-Compliant Gas Gauge and Protection-Enabled IC with Impedance Track(TM) 38-TSSOP -40 to 85

SBS 1.1-Compliant Gas Gauge and Protection-Enabled IC with Impedance Track(TM) 38-TSSOP -40 to 85

Buy Now Datasheet
PMIC - PMIC - Battery Management - BQ20Z75DBTR-V160 - 011865-BQ20Z75DBTR-V160 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - BQ20Z75DBTR-V160
011865-BQ20Z75DBTR-V160
PMIC - PMIC - Battery Management - BQ20Z75DBTR-V160 011865-BQ20Z75DBTR-V160
Manufacturer: Texas Instruments Win Source Part Number: 011865-BQ20Z75DBTR-V 160 Packaging: Reel - TR Fault Protection: Over Current, Over Temperature, Over/Under Voltage, Short Circuit Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 2 to 4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 38-TSSOP Purpose: Multi-Function Controller Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 011865-BQ20Z75DBTR-V160
Packaging: Reel - TR
Fault Protection: Over Current, Over Temperature, Over/Under Voltage, Short Circuit
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 2 to 4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 38-TSSOP
Purpose: Multi-Function Controller
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ20Z75DBTR-V160 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
BQ20Z75DBTR-V160
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management BQ20Z75DBTR-V160
IC GAS GAUGE W/TRACK IMP 38TSSOP

IC GAS GAUGE W/TRACK IMP 38TSSOP

Supplier's Site
Battery Management - BQ20Z75DBTR-V160 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
BQ20Z75DBTR-V160
Battery Management BQ20Z75DBTR-V160
Battery Multi-Function Controller IC Lithium Ion/Polymer 38-TSSOP

Battery Multi-Function Controller IC Lithium Ion/Polymer 38-TSSOP

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number BQ20Z75DBTR-V160 011865-BQ20Z75DBTR-V160 BQ20Z75DBTR-V160 BQ20Z75DBTR-V160
Product Name BQ20Z75-V160 SBS 1.1-Compliant Gas Gauge and Protection-Enabled IC with Impedance Track(TM) PMIC - PMIC - Battery Management - BQ20Z75DBTR-V160 Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management Battery Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

TPS3836E18-Q1 Automotive Catalog 220nA Supervisor with 10ms/200ms Selectable Delay Time - 2U3836E18QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Manual Reset
Output Options Active-low,Push-pull
View Details
5 suppliers
 - ADCS9888CVH-170/NOPB - Rochester Electronics
Texas Instruments
Specs
Type QFP; QFP128
View Details