Texas Instruments BQ26501 OMAP Compatible Fuel Gauge for 1 & 2 Cell Li-Ion BQ26501PWRG4

Description
OMAP Compatible Fuel Gauge for 1 & 2 Cell Li-Ion 8-TSSOP -20 to 70
Request a Quote Datasheet
Description
OMAP Compatible Fuel Gauge for 1 & 2 Cell Li-Ion 8-TSSOP -20 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ26501 OMAP Compatible Fuel Gauge for 1 & 2 Cell Li-Ion - BQ26501PWRG4 - Texas Instruments
Dallas, TX, United States
BQ26501 OMAP Compatible Fuel Gauge for 1 & 2 Cell Li-Ion
BQ26501PWRG4
BQ26501 OMAP Compatible Fuel Gauge for 1 & 2 Cell Li-Ion BQ26501PWRG4
OMAP Compatible Fuel Gauge for 1 & 2 Cell Li-Ion 8-TSSOP -20 to 70

OMAP Compatible Fuel Gauge for 1 & 2 Cell Li-Ion 8-TSSOP -20 to 70

Buy Now Datasheet
PMIC - PMIC - Battery Management - BQ26501PWRG4 - 201345-BQ26501PWRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - BQ26501PWRG4
201345-BQ26501PWRG4
PMIC - PMIC - Battery Management - BQ26501PWRG4 201345-BQ26501PWRG4
Manufacturer: Texas Instruments Win Source Part Number: 201345-BQ26501PWRG4 Packaging: Reel - TR Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -20°C to 70°C (TA) Case / Package: 8-TSSOP Purpose: Battery Monitor Alternative Parts (Cross-Reference): DS2780G+; BQ27542DRZT-G1; BQ27542DRZR-G1; Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 201345-BQ26501PWRG4
Packaging: Reel - TR
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -20°C to 70°C (TA)
Case / Package: 8-TSSOP
Purpose: Battery Monitor
Alternative Parts (Cross-Reference): DS2780G+; BQ27542DRZT-G1; BQ27542DRZR-G1;
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Battery Management - BQ26501PWRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
BQ26501PWRG4
Battery Management BQ26501PWRG4
Battery Battery Monitor IC Lithium Ion/Polymer 8-TSSOP

Battery Battery Monitor IC Lithium Ion/Polymer 8-TSSOP

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ26501PWRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
BQ26501PWRG4
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management BQ26501PWRG4
IC GAS GAUGE LI-ION 1CELL 8TSSOP

IC GAS GAUGE LI-ION 1CELL 8TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number BQ26501PWRG4 201345-BQ26501PWRG4 BQ26501PWRG4 BQ26501PWRG4
Product Name BQ26501 OMAP Compatible Fuel Gauge for 1 & 2 Cell Li-Ion PMIC - PMIC - Battery Management - BQ26501PWRG4 Battery Management Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

BQ20Z90-V150 SBS v1.1 Compliant Gas Gauge for Use With the bq29330 - BQ20Z90DBT-V150G4 - Texas Instruments
Specs
Type TSSOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
BQ2016 NiCd/NiMH Gas Gauge For High Discharge Rates (>5A), with Pack Capacities (<5Ah) - BQ2016DBQ - Texas Instruments
Specs
Type SSOP
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
4 suppliers
IC BATT CHRG MGMT LI-ION 24VQFN - 815-BQ24161RGER - Utmel Electronic Limited
Specs
Type 24-VFQFN Exposed Pad
Pins 24
IQ 5000 µA
View Details
2 suppliers