Texas Instruments Integrated Circuits (ICs) - PMIC - Power Management - Specialized BQ24640RVAT

Description
Win Source Part Number: 1253136-BQ24640RVAT Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tape & Reel Applications: Supercapacitor Charger Standard Package: 250 Mounting: SMD (SMT) Current - Supply: 1mA Voltage - Supply: 5V ~ 28V Package / Case: 16-VFQFN Exposed Pad Supplier Device Package: 16-VQFN (3.5x3.5) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-BQ24640RVAT,296 -32032-2,296-32032-1 ,BQ24640RVAT,TEXTISB Q24640RVAT,296-32032 -6 Base Product Number: BQ24640
Request a Quote Datasheet
Description
Win Source Part Number: 1253136-BQ24640RVAT Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tape & Reel Applications: Supercapacitor Charger Standard Package: 250 Mounting: SMD (SMT) Current - Supply: 1mA Voltage - Supply: 5V ~ 28V Package / Case: 16-VFQFN Exposed Pad Supplier Device Package: 16-VQFN (3.5x3.5) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-BQ24640RVAT,296 -32032-2,296-32032-1 ,BQ24640RVAT,TEXTISB Q24640RVAT,296-32032 -6 Base Product Number: BQ24640
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Management - Specialized - 1253136-BQ24640RVAT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Management - Specialized
1253136-BQ24640RVAT
Integrated Circuits (ICs) - PMIC - Power Management - Specialized 1253136-BQ24640RVAT
Win Source Part Number: 1253136-BQ24640RVAT Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tape & Reel Applications: Supercapacitor Charger Standard Package: 250 Mounting: SMD (SMT) Current - Supply: 1mA Voltage - Supply: 5V ~ 28V Package / Case: 16-VFQFN Exposed Pad Supplier Device Package: 16-VQFN (3.5x3.5) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-BQ24640RVAT,296 -32032-2,296-32032-1 ,BQ24640RVAT,TEXTISB Q24640RVAT,296-32032 -6 Base Product Number: BQ24640

Win Source Part Number: 1253136-BQ24640RVAT
Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Package: Tape & Reel
Applications: Supercapacitor Charger
Standard Package: 250
Mounting: SMD (SMT)
Current - Supply: 1mA
Voltage - Supply: 5V ~ 28V
Package / Case: 16-VFQFN Exposed Pad
Supplier Device Package: 16-VQFN (3.5x3.5)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-BQ24640RVAT,296-32032-2,296-32032-1,BQ24640RVAT,TEXTISBQ24640RVAT,296-32032-6
Base Product Number: BQ24640

Buy Now Datasheet
Power Management - Specialized - BQ24640RVAT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
BQ24640RVAT
Power Management - Specialized BQ24640RVAT
Supercapacitor Charger PMIC 16-VQFN (3.5x3.5)

Supercapacitor Charger PMIC 16-VQFN (3.5x3.5)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1253136-BQ24640RVAT BQ24640RVAT
Product Name Integrated Circuits (ICs) - PMIC - Power Management - Specialized Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1064ASU - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type QFP; 48-TQFP
View Details
Voltage Reference - ATL432EBQDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Reference - TL431FDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details