The bq2013H is a gas gauge IC designed for battery-pack integration in high-discharge applications such as electric assist bicycles, measuring available charge in NiCd, NiMH, or lead-acid batteries through a series sense resistor. It features a 16-pin narrow SOIC package, operates from 0°C to 70°C, and supports direct LED drive for capacity display via a five-segment output. The device includes a single-wire HDQ serial interface for communication, programmable full-count settings via PROG pins, and a reference output for external regulation. Standby current is 120 µA typical in self-discharge estimation mode.
NiCd/NiMH/Lead-Acid Gas Gauge For High Discharge Rates (>10A), Pgmable Offset Error & Load Comp. 16-SOIC 0 to 70
Battery Battery Monitor IC Multi-Chemistry 16-SOIC
IC GAS GAUGE MULTI-CHEM 16SOIC
Battery Management NiCd/NiMH/Lead-Acid Gas Gauge
| Texas Instruments | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | BQ2013HSN-A514G4 | BQ2013HSN-A514G4 | BQ2013HSN-A514G4 | BQ2013HSN-A514G4 |
| Product Name | BQ2013H NiCd/NiMH/Lead-Acid Gas Gauge For High Discharge Rates (>10A), Pgmable Offset Error & Load Comp. | Battery Management | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management | Battery Management |
| Type | SOIC | SOIC; 16-SOIC (0.154\", 3.90mm Width) | SOIC |