Texas Instruments BQ20Z70-V150 SBS 1.1-Compliant Gas Gauge Enabled with Impedance Track Technology for use with the bq29330 BQ20Z70PW-V150

Description
SBS 1.1-Compliant Gas Gauge Enabled with Impedance Track Technology for use with the bq29330 20-TSSOP -40 to 85
Request a Quote Datasheet
Description
SBS 1.1-Compliant Gas Gauge Enabled with Impedance Track Technology for use with the bq29330 20-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ20Z70-V150 SBS 1.1-Compliant Gas Gauge Enabled with Impedance Track Technology for use with the bq29330 - BQ20Z70PW-V150 - Texas Instruments
Dallas, TX, United States
BQ20Z70-V150 SBS 1.1-Compliant Gas Gauge Enabled with Impedance Track Technology for use with the bq29330
BQ20Z70PW-V150
BQ20Z70-V150 SBS 1.1-Compliant Gas Gauge Enabled with Impedance Track Technology for use with the bq29330 BQ20Z70PW-V150
SBS 1.1-Compliant Gas Gauge Enabled with Impedance Track Technology for use with the bq29330 20-TSSOP -40 to 85

SBS 1.1-Compliant Gas Gauge Enabled with Impedance Track Technology for use with the bq29330 20-TSSOP -40 to 85

Buy Now Datasheet
PMIC - PMIC - Battery Management - BQ20Z70PW-V150 - 201290-BQ20Z70PW-V150 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - BQ20Z70PW-V150
201290-BQ20Z70PW-V150
PMIC - PMIC - Battery Management - BQ20Z70PW-V150 201290-BQ20Z70PW-V150
Manufacturer: Texas Instruments Win Source Part Number: 201290-BQ20Z70PW-V15 0 Packaging: Tube/Rail Fault Protection: Over Current, Over Temperature, Over/Under Voltage, Short Circuit Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 2 to 4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-TSSOP Purpose: Battery Monitor Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 70

Manufacturer: Texas Instruments
Win Source Part Number: 201290-BQ20Z70PW-V150
Packaging: Tube/Rail
Fault Protection: Over Current, Over Temperature, Over/Under Voltage, Short Circuit
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 2 to 4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-TSSOP
Purpose: Battery Monitor
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 70

Buy Now Datasheet
Battery Management - BQ20Z70PW-V150 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
BQ20Z70PW-V150
Battery Management BQ20Z70PW-V150
Battery Battery Monitor IC Lithium Ion/Polymer 20-TSSOP

Battery Battery Monitor IC Lithium Ion/Polymer 20-TSSOP

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ20Z70PW-V150 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
BQ20Z70PW-V150
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management BQ20Z70PW-V150
IC GAS GAUGE LI-ION 2-4C 20TSSOP

IC GAS GAUGE LI-ION 2-4C 20TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number BQ20Z70PW-V150 201290-BQ20Z70PW-V150 BQ20Z70PW-V150 BQ20Z70PW-V150
Product Name BQ20Z70-V150 SBS 1.1-Compliant Gas Gauge Enabled with Impedance Track Technology for use with the bq29330 PMIC - PMIC - Battery Management - BQ20Z70PW-V150 Battery Management Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Hard To Find - 7705AC - 1133673-7705AC - Win Source Electronics
Specs
Output Options Inverting
View Details
PMIC - PMIC - Battery Management - BQ24314DSGRG4 - 1023936-BQ24314DSGRG4 - Win Source Electronics
Specs
Output Options Inverting
Type 8-WSON (2x2)
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
Voltage Reference - ATL431LIBIDQNR - Quarktwin Technology Ltd.
Specs
Type 4-XDFN Exposed Pad
IQ 15000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details