Texas Instruments BQ2083-V1P3 SBS-Compliant Gas Gauge for Use with bq29311 BQ2083DBT-V1P3

Description
SBS-Compliant Gas Gauge for Use with bq29311 38-TSSOP -20 to 85
Request a Quote Datasheet
Description
SBS-Compliant Gas Gauge for Use with bq29311 38-TSSOP -20 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ2083-V1P3 SBS-Compliant Gas Gauge for Use with bq29311 - BQ2083DBT-V1P3 - Texas Instruments
Dallas, TX, United States
BQ2083-V1P3 SBS-Compliant Gas Gauge for Use with bq29311
BQ2083DBT-V1P3
BQ2083-V1P3 SBS-Compliant Gas Gauge for Use with bq29311 BQ2083DBT-V1P3
SBS-Compliant Gas Gauge for Use with bq29311 38-TSSOP -20 to 85

SBS-Compliant Gas Gauge for Use with bq29311 38-TSSOP -20 to 85

Buy Now Datasheet
PMIC - PMIC - Battery Management - BQ2083DBT-V1P3 - 201286-BQ2083DBT-V1P3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - BQ2083DBT-V1P3
201286-BQ2083DBT-V1P3
PMIC - PMIC - Battery Management - BQ2083DBT-V1P3 201286-BQ2083DBT-V1P3
Manufacturer: Texas Instruments Win Source Part Number: 201286-BQ2083DBT-V1P 3 Packaging: Tube/Rail Battery Chemistry: Lithium-Ion/Polymer Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 38-TSSOP Purpose: Battery Monitor Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 201286-BQ2083DBT-V1P3
Packaging: Tube/Rail
Battery Chemistry: Lithium-Ion/Polymer
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: 38-TSSOP
Purpose: Battery Monitor
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Battery Management - BQ2083DBT-V1P3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
BQ2083DBT-V1P3
Battery Management BQ2083DBT-V1P3
Battery Battery Monitor IC Lithium Ion/Polymer 38-TSSOP

Battery Battery Monitor IC Lithium Ion/Polymer 38-TSSOP

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ2083DBT-V1P3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
BQ2083DBT-V1P3
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management BQ2083DBT-V1P3
IC GAS GAUGE FOR BQ29311 38TSSOP

IC GAS GAUGE FOR BQ29311 38TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number BQ2083DBT-V1P3 201286-BQ2083DBT-V1P3 BQ2083DBT-V1P3 BQ2083DBT-V1P3
Product Name BQ2083-V1P3 SBS-Compliant Gas Gauge for Use with bq29311 PMIC - PMIC - Battery Management - BQ2083DBT-V1P3 Battery Management Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

TPS3836J25-Q1 Automotive Catalog 220nA Supervisor with 10ms/200ms Selectable Delay Time - 2U3836J25QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Manual Reset
Output Options Active-low,Push-pull
View Details
6 suppliers
PWR MGMT BATTERY MGMT - 815-BQ25601DRTWT - Utmel Electronic Limited
Specs
Type 24-WFQFN Exposed Pad
Supply Voltage 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Hard To Find - 7705AC - 1133673-7705AC - Win Source Electronics
Specs
Output Options Inverting
View Details
Battery Management SBS 1.1-Compliant Gas Gauge - 815-BQ20Z80DBT-V110G4 - Utmel Electronic Limited
Specs
Type SSOP; TSSOP
Pins 38
Supply Voltage 3.3 volts
View Details