Texas Instruments BQ2084-V143 SBS v1.1 Compliant Gas Gauge for use with the BQ29312A BQ2084DBT-V143G4

Description
SBS v1.1 Compliant Gas Gauge for use with the BQ29312A 38-TSSOP -20 to 85
Request a Quote Datasheet
Description
SBS v1.1 Compliant Gas Gauge for use with the BQ29312A 38-TSSOP -20 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ2084-V143 SBS v1.1 Compliant Gas Gauge for use with the BQ29312A - BQ2084DBT-V143G4 - Texas Instruments
Dallas, TX, United States
BQ2084-V143 SBS v1.1 Compliant Gas Gauge for use with the BQ29312A
BQ2084DBT-V143G4
BQ2084-V143 SBS v1.1 Compliant Gas Gauge for use with the BQ29312A BQ2084DBT-V143G4
SBS v1.1 Compliant Gas Gauge for use with the BQ29312A 38-TSSOP -20 to 85

SBS v1.1 Compliant Gas Gauge for use with the BQ29312A 38-TSSOP -20 to 85

Buy Now Datasheet
PMIC - PMIC - Battery Management - BQ2084DBT-V143G4 - 1154058-BQ2084DBT-V143G4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - BQ2084DBT-V143G4
1154058-BQ2084DBT-V143G4
PMIC - PMIC - Battery Management - BQ2084DBT-V143G4 1154058-BQ2084DBT-V143G4
Manufacturer: Texas Instruments Win Source Part Number: 1154058-BQ2084DBT-V1 43G4 Packaging: Tube Operating Temperature Range: -20°C ~ 85°C (TA) Package: 38-TFSOP (0.173", 4.40mm Width) Function: Battery Monitor Interface: SMBus Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 2 ~ 4 Family Name: BQ2084-V143 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 38-TSSOP Alternative Parts (Cross-Reference): DS2782G-C1+T&R; DS2784G-CG1+T&R; DS2784G-CP1/T&R+W; Introduction Date: August 01, 2006 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1154058-BQ2084DBT-V143G4
Packaging: Tube
Operating Temperature Range: -20°C ~ 85°C (TA)
Package: 38-TFSOP (0.173", 4.40mm Width)
Function: Battery Monitor
Interface: SMBus
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 2 ~ 4
Family Name: BQ2084-V143
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 38-TSSOP
Alternative Parts (Cross-Reference): DS2782G-C1+T&R; DS2784G-CG1+T&R; DS2784G-CP1/T&R+W;
Introduction Date: August 01, 2006
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ2084DBT-V143G4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
BQ2084DBT-V143G4
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management BQ2084DBT-V143G4
IC GAS GAUGE FOR BQ29312 38TSSOP

IC GAS GAUGE FOR BQ29312 38TSSOP

Supplier's Site
Battery Management - BQ2084DBT-V143G4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
BQ2084DBT-V143G4
Battery Management BQ2084DBT-V143G4
Battery Battery Monitor IC Lithium Ion/Polymer 38-TSSOP

Battery Battery Monitor IC Lithium Ion/Polymer 38-TSSOP

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number BQ2084DBT-V143G4 1154058-BQ2084DBT-V143G4 BQ2084DBT-V143G4 BQ2084DBT-V143G4
Product Name BQ2084-V143 SBS v1.1 Compliant Gas Gauge for use with the BQ29312A PMIC - PMIC - Battery Management - BQ2084DBT-V143G4 Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management Battery Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - 5962-8759401YA - Quarktwin Technology Ltd.
Specs
Type SOIC; 10-CSOIC (0.241\", 6.12mm Width)
IQ 20000 µA
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details