Texas Instruments BQ20Z70-V160 SBS 1.1-Compliant Gas Gauge Enabled with Impedance Track Technology for use with the bq29330 BQ20Z70PWR-V160

Description
SBS 1.1-Compliant Gas Gauge Enabled with Impedance Track Technology for use with the bq29330 20-TSSOP -40 to 85
Request a Quote Datasheet
Description
SBS 1.1-Compliant Gas Gauge Enabled with Impedance Track Technology for use with the bq29330 20-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ20Z70-V160 SBS 1.1-Compliant Gas Gauge Enabled with Impedance Track Technology for use with the bq29330 - BQ20Z70PWR-V160 - Texas Instruments
Dallas, TX, United States
BQ20Z70-V160 SBS 1.1-Compliant Gas Gauge Enabled with Impedance Track Technology for use with the bq29330
BQ20Z70PWR-V160
BQ20Z70-V160 SBS 1.1-Compliant Gas Gauge Enabled with Impedance Track Technology for use with the bq29330 BQ20Z70PWR-V160
SBS 1.1-Compliant Gas Gauge Enabled with Impedance Track Technology for use with the bq29330 20-TSSOP -40 to 85

SBS 1.1-Compliant Gas Gauge Enabled with Impedance Track Technology for use with the bq29330 20-TSSOP -40 to 85

Buy Now Datasheet
PMIC - PMIC - Battery Management - BQ20Z70PWR-V160 - 136493-BQ20Z70PWR-V160 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - BQ20Z70PWR-V160
136493-BQ20Z70PWR-V160
PMIC - PMIC - Battery Management - BQ20Z70PWR-V160 136493-BQ20Z70PWR-V160
Manufacturer: Texas Instruments Win Source Part Number: 136493-BQ20Z70PWR-V1 60 Packaging: Reel - TR Fault Protection: Over Current, Over Temperature, Over/Under Voltage, Short Circuit Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 2 to 4 Family Name: bq20z70 Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-TSSOP Purpose: Battery Monitor Alternative Parts (Cross-Reference): BQ20Z70PWR-V160G4; BQ20Z70PW-V160; BQ40Z50RSMR; BQ40Z50RSMT; Introduction Date: July 07, 2005 ECCN: EAR99 Country of Origin: Malaysia, Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 136493-BQ20Z70PWR-V160
Packaging: Reel - TR
Fault Protection: Over Current, Over Temperature, Over/Under Voltage, Short Circuit
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 2 to 4
Family Name: bq20z70
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-TSSOP
Purpose: Battery Monitor
Alternative Parts (Cross-Reference): BQ20Z70PWR-V160G4; BQ20Z70PW-V160; BQ40Z50RSMR; BQ40Z50RSMT;
Introduction Date: July 07, 2005
ECCN: EAR99
Country of Origin: Malaysia, Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Battery Management - BQ20Z70PWR-V160 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
BQ20Z70PWR-V160
Battery Management BQ20Z70PWR-V160
Battery Battery Monitor IC Lithium Ion/Polymer 20-TSSOP

Battery Battery Monitor IC Lithium Ion/Polymer 20-TSSOP

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ20Z70PWR-V160 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
BQ20Z70PWR-V160
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management BQ20Z70PWR-V160
IC GAS GAUGE FOR BQ29330 20TSSOP

IC GAS GAUGE FOR BQ29330 20TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number BQ20Z70PWR-V160 136493-BQ20Z70PWR-V160 BQ20Z70PWR-V160 BQ20Z70PWR-V160
Product Name BQ20Z70-V160 SBS 1.1-Compliant Gas Gauge Enabled with Impedance Track Technology for use with the bq29330 PMIC - PMIC - Battery Management - BQ20Z70PWR-V160 Battery Management Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

 - ADCS9888CVH-170/NOPB - Rochester Electronics
Texas Instruments
Specs
Type QFP; QFP128
View Details
BQ2022A 1K-bit Serial EPROM with SDQ Interface - BQ2022ALPR - Texas Instruments
Specs
Type SOT-23,TO-92
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Thermal Management - AMC80AIPWR - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width)
Supply Voltage 3 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details