Texas Instruments BQ25504 Ultra Low Power Boost Converter with Battery Management for Energy Harvester | Nano-Power Management BQ25504RGTR

Description
Ultra Low Power Boost Converter with Battery Management for Energy Harvester | Nano-Power Management 16-QFN -40 to 85
Request a Quote Datasheet
Description
Ultra Low Power Boost Converter with Battery Management for Energy Harvester | Nano-Power Management 16-QFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ25504 Ultra Low Power Boost Converter with Battery Management for Energy Harvester | Nano-Power Management - BQ25504RGTR - Texas Instruments
Dallas, TX, United States
BQ25504 Ultra Low Power Boost Converter with Battery Management for Energy Harvester | Nano-Power Management
BQ25504RGTR
BQ25504 Ultra Low Power Boost Converter with Battery Management for Energy Harvester | Nano-Power Management BQ25504RGTR
Ultra Low Power Boost Converter with Battery Management for Energy Harvester | Nano-Power Management 16-QFN -40 to 85

Ultra Low Power Boost Converter with Battery Management for Energy Harvester | Nano-Power Management 16-QFN -40 to 85

Buy Now Datasheet
PMIC - PMIC - Power Management - Specialized - BQ25504RGTR - 201343-BQ25504RGTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - BQ25504RGTR
201343-BQ25504RGTR
PMIC - PMIC - Power Management - Specialized - BQ25504RGTR 201343-BQ25504RGTR
Manufacturer: Texas Instruments Win Source Part Number: 201343-BQ25504RGTR Packaging: Reel - TR Applications: Energy Harvesting Mounting: SMD (SMT) Family Name: BQ25504 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-QFN (3x3) Supply Voltage - Operating: 2.5 V to 5.25 V Operating Supply Current: 330nA Alternative Parts (Cross-Reference): BQ25505RGRR; Introduction Date: March 01, 2011 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 201343-BQ25504RGTR
Packaging: Reel - TR
Applications: Energy Harvesting
Mounting: SMD (SMT)
Family Name: BQ25504
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-QFN (3x3)
Supply Voltage - Operating: 2.5 V to 5.25 V
Operating Supply Current: 330nA
Alternative Parts (Cross-Reference): BQ25505RGRR;
Introduction Date: March 01, 2011
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Management - Specialized - BQ25504RGTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
BQ25504RGTR
Power Management - Specialized BQ25504RGTR
Energy Harvesting PMIC 16-VQFN (3x3)

Energy Harvesting PMIC 16-VQFN (3x3)

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number BQ25504RGTR 201343-BQ25504RGTR BQ25504RGTR
Product Name BQ25504 Ultra Low Power Boost Converter with Battery Management for Energy Harvester | Nano-Power Management PMIC - PMIC - Power Management - Specialized - BQ25504RGTR Power Management - Specialized
Type QFN 16-QFN (3x3) 16-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management - BQ20Z45DBT-V500 - Quarktwin Technology Ltd.
Specs
Type SOP; 38-TFSOP (0.173\", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Management - BQ24314DDSGR - Quarktwin Technology Ltd.
Specs
Type 8-WFDFN Exposed Pad
Operating Temperature 0 to 125 C (32 to 257 F)
View Details