Dual-Processor Supervisory Circuits with Power-Fail 8-VSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1272340-TPS3306-33DG
Packaging: Reel - TR
Type: Multi-Voltage Supervisor
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting: SMD
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 2
Reset Timeout: 70 ms Minimum
Voltage - Threshold: 2.93V, 4.55V
Family Name: TPS3306-33
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-VSSOP
Alternative Parts (Cross-Reference): TPS3306-33DRG4; TPS3306-33D; TPS3306-33DR;
Introduction Date: March 01, 2005
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Dual 5/3.3V Supervisory IC, 2.7-6V, MSOP, Active Low Reset Product overview: TPS3306-33DGKRG4 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.3V, 6V, MSOP. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Dual, 3.3V, 6V, MSOP, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3306-33DGKRG4
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | TPS3306-33DGKRG4 | 1272340-TPS3306-33DGKRG4 | 691-TPS3306-33DGKRG4 |
| Product Name | TPS3306-33 Dual-Processor Supervisory Circuits with Power-Fail | PMIC - PMIC - Supervisors - TPS3306-33DGKRG4 | Dual 3.3V 6V MSOP Voltage Supervisor IC |
| Number of Supplies | 2 | 2; 2 | 2 |
| Features | Watchdog Timer | Power Fail Warning | |
| Output Options | Open Drain; Active-low,Open-drain | Open Drain; Inverting; Active Low | |
| Type | SOIC,VSSOP | SSOP | MSOP |
| IQ | 15 µA | 15 µA |