The TPS3809J25-Q1 is a 3-pin voltage supervisor designed for automotive applications, qualified under AEC-Q100. It operates within a temperature range of -40°C to +125°C and features a supply current of 9 OºA (typical). This device monitors supply voltages of 2.5 V, 3 V, 3.3 V, and 5 V, asserting a reset signal when the supply voltage exceeds 1.1 V. It includes a power-on reset generator with a fixed delay time of 200 ms, ensuring proper system initialization. The TPS3809J25-Q1 is housed in a compact SOT-23 package and is pin-compatible with the MAX809 series, making it suitable for use in systems with DSPs, microcontrollers, and microprocessors, as well as automotive camera systems and radar applications.
Automotive Catalog 3-Pin Supply Voltage Supervisor 3-SOT-23 -40 to 125
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
IC SUPERVISOR 1 CHANNEL SOT23-3
| Texas Instruments | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 2T09J25QDBVRG4Q | 2T09J25QDBVRG4Q | 2T09J25QDBVRG4Q |
| Product Name | TPS3809J25-Q1 Automotive Catalog 3-Pin Supply Voltage Supervisor | Supervisors | PMIC - Supervisors |
| Number of Supplies | 1 | 1; 1 | |
| Output Options | Active-low,Push-pull | Push-Pull, Totem Pole | |
| Type | SOT-23 | TO-236-3, SC-59, SOT-23-3 | SOT-23; TO-236-3, SC-59, SOT-23-3 |
| IQ | 9 µA |