The bq26500 is a standalone fuel gauge for single-cell Li-Ion and Li-Pol batteries, monitoring charge, discharge, temperature, and voltage with automatic offset cancellation and no external crystal required. It operates in four low-power modes with currents below 100 µA, 2.5 µA, 1.7 µA, and 1.5 µA in active, sleep, ship, and hibernate modes, respectively. The device features a one-wire HDQ serial interface and is housed in an 8-pin TSSOP package measuring 7.0 mm × 3.6 mm × 1.6 mm. It supports operation from 2.6 V to 4.5 V supply voltage and an ambient temperature range of −20°C to 70°C.
Complete Battery Fuel Gauge for One and Two Cell Li-Ion Applications 8-TSSOP 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 138086-BQ26500PWR
Packaging: Reel - TR
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -20°C to 70°C (TA)
Case / Package: 8-TSSOP
Purpose: Battery Monitor
Alternative Parts (Cross-Reference): DS2745U+T&R; bq26500PW; BQ27210DRK;
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Battery Battery Monitor IC Lithium Ion/Polymer 8-TSSOP
IC FUEL GAUGE LI-ION 1CL 8TSSOP
| Texas Instruments | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | BQ26500PWR | 138086-BQ26500PWR | BQ26500PWR | BQ26500PWR |
| Product Name | BQ26500 Complete Battery Fuel Gauge for One and Two Cell Li-Ion Applications | PMIC - PMIC - Battery Management - BQ26500PWR | Battery Management | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management |
| Output Options | Inverting |