The bq20z40 is a SBS 1.1-compliant gas gauge with Impedance Track™ technology designed for Li-ion and Li-polymer batteries in notebook PCs, medical, and portable instrumentation applications. It is available in a 20-pin TSSOP package and operates over a temperature range of -40°C to 85°C. The device works with the bq29330 AFE protection IC to provide voltage, current, and temperature protection, and supports SHA-1 authentication and lifetime data logging.
SBS Compliant Gas Gauge with Impedance Track Technology for use with BQ29330 20-TSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 913420-BQ20Z40PW
Series: Impedance Track™
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Battery Battery Monitor IC Lithium Ion/Polymer 20-TSSOP
Package: Tube
Package: 20-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: BQ20Z40
Categories: Integrated Circuits (ICs)
Case / Package: 20-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 70
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-24526-5-NDR, -BQ20Z40PW-NDR, -296-24526-5-ND, -296-24526-5-NDR, 296-24526-5
IC GAS GAUGE W/IMP TRACK 20TSSOP
Battery Battery Monitor IC Lithium Ion/Polymer 20-TSSOP
| Texas Instruments | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | BQ20Z40PW | 913420-BQ20Z40PW | BQ20Z40PW | BQ20Z40PW |
| Product Name | BQ20Z40 SBS Compliant Gas Gauge with Impedance Track Technology for use with BQ29330 | PMIC - PMIC - Battery Management - BQ20Z40PW | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management | Battery Management |
| Output Options | Inverting |