The bq20z70 is a SBS 1.1-compliant gas gauge IC with Impedance Track technology for accurate charge measurement in Li-ion and Li-polymer batteries, designed to operate with the bq29330 AFE IC. It is packaged in a 20-pin TSSOP and operates over a temperature range of -40°C to 85°C.
SBS 1.1-Compliant Gas Gauge Enabled with Impedance Track Technology for use with the bq29330 20-TSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 201289-BQ20Z70PWR-V1
Packaging: Reel - TR
Fault Protection: Over Current, Over Temperature, Over/Under Voltage, Short Circuit
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 2 to 4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-TSSOP
Purpose: Battery Monitor
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
IC GAS GAUGE LI-ION 2-4C 20TSSOP
Battery Battery Monitor IC Lithium Ion/Polymer 20-TSSOP
| Texas Instruments | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | BQ20Z70PWR-V150 | 201289-BQ20Z70PWR-V150 | BQ20Z70PWR-V150 | BQ20Z70PWR-V150 |
| Product Name | BQ20Z70-V150 SBS 1.1-Compliant Gas Gauge Enabled with Impedance Track Technology for use with the bq29330 | PMIC - PMIC - Battery Management - BQ20Z70PWR-V150 | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management | Battery Management |
| Output Options | Inverting |