Texas Instruments TPS3126E18 Single Channel (1.8V) SVS with /MR in 5/SOT23 TPS3126E18DBVTG4

Description
Single Channel (1.8V) SVS with /MR in 5/SOT23 5-SOT-23 -40 to 85
Request a Quote Datasheet
Description
Single Channel (1.8V) SVS with /MR in 5/SOT23 5-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS3126E18 Single Channel (1.8V) SVS with /MR in 5/SOT23 - TPS3126E18DBVTG4 - Texas Instruments
Dallas, TX, United States
TPS3126E18 Single Channel (1.8V) SVS with /MR in 5/SOT23
TPS3126E18DBVTG4
TPS3126E18 Single Channel (1.8V) SVS with /MR in 5/SOT23 TPS3126E18DBVTG4
Single Channel (1.8V) SVS with /MR in 5/SOT23 5-SOT-23 -40 to 85

Single Channel (1.8V) SVS with /MR in 5/SOT23 5-SOT-23 -40 to 85

Buy Now Datasheet
PMIC - PMIC - Supervisors - TPS3126E18DBVTG4 - 1111611-TPS3126E18DBVTG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TPS3126E18DBVTG4
1111611-TPS3126E18DBVTG4
PMIC - PMIC - Supervisors - TPS3126E18DBVTG4 1111611-TPS3126E18DBVTG4
Manufacturer: Texas Instruments Win Source Part Number: 1111611-TPS3126E18DB VTG4 Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 100 ms Minimum Voltage - Threshold: 1.71V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1111611-TPS3126E18DBVTG4
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 100 ms Minimum
Voltage - Threshold: 1.71V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
1.71V SOT-23 Voltage Supervisor IC
691-TPS3126E18DBVTG4
1.71V SOT-23 Voltage Supervisor IC 691-TPS3126E18DBVTG4
Supervisory IC, 1.71V Monitor, SOT-23-5, Active Low Reset Product overview: TPS3126E18DBVTG4 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.71V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 1.71V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3126E18DBVTG4 can be used for catalog matching and distributor lookup.

Supervisory IC, 1.71V Monitor, SOT-23-5, Active Low Reset Product overview: TPS3126E18DBVTG4 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.71V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 1.71V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3126E18DBVTG4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TPS3126E18DBVTG4 1111611-TPS3126E18DBVTG4 691-TPS3126E18DBVTG4
Product Name TPS3126E18 Single Channel (1.8V) SVS with /MR in 5/SOT23 PMIC - PMIC - Supervisors - TPS3126E18DBVTG4 1.71V SOT-23 Voltage Supervisor IC
Number of Supplies 1 1; 1 1
Features Manual Reset
Output Options Open Drain; Active-high,Active-low,Open-drain Open Drain; Inverting; Active Low
Type SOT-23 SOT-23-5 SOT-23-5
IQ 14 µA 14 µA
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - ATL432LIBIDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Regulators - Linear - 5962R9951703VXA - Quarktwin Technology Ltd.
Specs
Number of Supplies 1
Type TO-205AD, TO-39-3 Metal Can
IQ 500000 µA
View Details