UltraLow-Supply Current/Supply-Volta
Manufacturer: Texas Instruments
Win Source Part Number: 1111599-TPS3110K33DB
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 65 ms Minimum
Voltage - Threshold: 2.941V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TJ)
Case / Package: SOT-23-6
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Application Field: Used in Computers & Computer Peripherals, Portable Devices, Sensing & Instrumentation, Wireless, Industrial
Voltage Supervisory IC, 1.2uA Quiescent, 2.94V Threshold, SOT-23-6 Product overview: TPS3110K33DBVTG4 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2uA, 2.94V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 1.2uA, 2.94V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3110K33DBVTG4
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | TPS3110K33DBVTG4 | 1111599-TPS3110K33DBVTG4 | 691-TPS3110K33DBVTG4 |
| Product Name | TPS3110K33 UltraLow-Supply Current/Supply-Voltage Supervisory Circuits | PMIC - PMIC - Supervisors - TPS3110K33DBVTG4 | 1.2uA 2.94V SOT-23 Voltage Supervisor IC |
| Number of Supplies | 2 | 1; 1 | 1 |
| Features | Watchdog Timer; Manual Reset | ||
| Output Options | Active-low,Push-pull | Inverting; Active Low | |
| Type | SOT-23 | SOT-23-6 | SOT-23-6 |
| IQ | 1.2 µA | 1.2 µA |