Texas Instruments BQ20Z80A-V110 SBS 1.1 Compliant Gas Gauge Enabled with Impedance Track Technology for use with the bq29312A BQ20Z80ADBTR-V110

Description
SBS 1.1 Compliant Gas Gauge Enabled with Impedance Track Technology for use with the bq29312A 38-TSSOP -40 to 85
Request a Quote Datasheet
Description
SBS 1.1 Compliant Gas Gauge Enabled with Impedance Track Technology for use with the bq29312A 38-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ20Z80A-V110 SBS 1.1 Compliant Gas Gauge Enabled with Impedance Track Technology for use with the bq29312A - BQ20Z80ADBTR-V110 - Texas Instruments
Dallas, TX, United States
BQ20Z80A-V110 SBS 1.1 Compliant Gas Gauge Enabled with Impedance Track Technology for use with the bq29312A
BQ20Z80ADBTR-V110
BQ20Z80A-V110 SBS 1.1 Compliant Gas Gauge Enabled with Impedance Track Technology for use with the bq29312A BQ20Z80ADBTR-V110
SBS 1.1 Compliant Gas Gauge Enabled with Impedance Track Technology for use with the bq29312A 38-TSSOP -40 to 85

SBS 1.1 Compliant Gas Gauge Enabled with Impedance Track Technology for use with the bq29312A 38-TSSOP -40 to 85

Buy Now Datasheet
PMIC - PMIC - Battery Management - BQ20Z80ADBTR-V110 - 1154074-BQ20Z80ADBTR-V110 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - BQ20Z80ADBTR-V110
1154074-BQ20Z80ADBTR-V110
PMIC - PMIC - Battery Management - BQ20Z80ADBTR-V110 1154074-BQ20Z80ADBTR-V110
Manufacturer: Texas Instruments Win Source Part Number: 1154074-BQ20Z80ADBTR -V110 Series: Impedance Track Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 38-TFSOP (0.173", 4.40mm Width) Function: Battery Monitor Interface: SMBus Fault Protection: Over Current, Over Temperature, Over/Under Voltage, Short Circuit Battery Chemistry: Lithium-Ion/Polymer Family Name: BQ20Z80A Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 38-TSSOP Alternative Parts (Cross-Reference): MAX17261METD+T; MAX17261MEWL+; MAX17261METD+; Introduction Date: July 24, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1154074-BQ20Z80ADBTR-V110
Series: Impedance Track
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 38-TFSOP (0.173", 4.40mm Width)
Function: Battery Monitor
Interface: SMBus
Fault Protection: Over Current, Over Temperature, Over/Under Voltage, Short Circuit
Battery Chemistry: Lithium-Ion/Polymer
Family Name: BQ20Z80A
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 38-TSSOP
Alternative Parts (Cross-Reference): MAX17261METD+T; MAX17261MEWL+; MAX17261METD+;
Introduction Date: July 24, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Battery Management - BQ20Z80ADBTR-V110 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
BQ20Z80ADBTR-V110
Battery Management BQ20Z80ADBTR-V110
Battery Battery Monitor IC Lithium Ion/Polymer 38-TSSOP

Battery Battery Monitor IC Lithium Ion/Polymer 38-TSSOP

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ20Z80ADBTR-V110 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
BQ20Z80ADBTR-V110
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management BQ20Z80ADBTR-V110
IC GAS GAUGE BQ29312A 38-TSSOP

IC GAS GAUGE BQ29312A 38-TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number BQ20Z80ADBTR-V110 1154074-BQ20Z80ADBTR-V110 BQ20Z80ADBTR-V110 BQ20Z80ADBTR-V110
Product Name BQ20Z80A-V110 SBS 1.1 Compliant Gas Gauge Enabled with Impedance Track Technology for use with the bq29312A PMIC - PMIC - Battery Management - BQ20Z80ADBTR-V110 Battery Management Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Management - BQ2012SND107TRG4 - 1049551-BQ2012SND107TRG4 - Win Source Electronics
Specs
Output Options Inverting
Type D
Pins 16
View Details
BQ24650 High Efficiency Synchronous Switch-Mode Charger Controller ? Solar Battery Charger - BQ24650RVAR - Texas Instruments
Specs
Type VQFN
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Thermal Management - AMC6821SDBQR - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; 16-SSOP (0.154\", 3.90mm Width)
Supply Voltage 2.7 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
BQ2016 NiCd/NiMH Gas Gauge For High Discharge Rates (>5A), with Pack Capacities (<5Ah) - BQ2016DBQG4 - Texas Instruments
Specs
Type SSOP
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
6 suppliers