Texas Instruments High-Performance Analog PMIC - PMIC - Gate Drivers - TPS2814DR TPS2814DR

Description
NAND Gate Based MOSFET Driver, 2A, BIMOS, PDSO8
Request a Quote Datasheet
Description
NAND Gate Based MOSFET Driver, 2A, BIMOS, PDSO8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - TPS2814DR - Rochester Electronics
Newburyport, MA, United States
NAND Gate Based MOSFET Driver, 2A, BIMOS, PDSO8

NAND Gate Based MOSFET Driver, 2A, BIMOS, PDSO8

Supplier's Site Datasheet
PMIC - PMIC - Gate Drivers - TPS2814DR - 033776-TPS2814DR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - TPS2814DR
033776-TPS2814DR
PMIC - PMIC - Gate Drivers - TPS2814DR 033776-TPS2814DR
Manufacturer: Texas Instruments Win Source Part Number: 033776-TPS2814DR Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Synchronous Input Type: Inverting, Non-Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 1V, 4V Current - Peak Output (Source, Sink): 2A, 2A Family Name: TPS2814 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 4 V to 14 V Rise and Fall Time: 14ns, 15ns Alternative Parts (Cross-Reference): 5962-8766001PA; 5962-8766001GC; MAX628MJA+; 5962-8850303PA; Introduction Date: February 15, 2004 ECCN: EAR99 Country of Origin: Malaysia, Mexico, Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 033776-TPS2814DR
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Synchronous
Input Type: Inverting, Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 1V, 4V
Current - Peak Output (Source, Sink): 2A, 2A
Family Name: TPS2814
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 4 V to 14 V
Rise and Fall Time: 14ns, 15ns
Alternative Parts (Cross-Reference): 5962-8766001PA; 5962-8766001GC; MAX628MJA+; 5962-8850303PA;
Introduction Date: February 15, 2004
ECCN: EAR99
Country of Origin: Malaysia, Mexico, Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number TPS2814DR 033776-TPS2814DR
Product Name PMIC - PMIC - Gate Drivers - TPS2814DR
Package Type SOIC8 SOT3; 8-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

CSD18534KCS 60V N-Channel NexFET Power MOSFET - CSD18534KCS - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 60 volts
rDS(on) 0.0133 ohms
View Details
9 suppliers
Single FETs, MOSFETs - 448-AUIRF2804STRL7PTR-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-7, D2PAK (6 Leads + Tab), TO-263CB
Transistor Grade / Operating Range Automotive
View Details
6 suppliers
QUAD/DUAL N-CHANNEL MATCHED PAIR MOSFET ARRAY - ALD1107SBL - Advanced Linear Devices, Inc.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement; Enhancement Mode
V(BR)DSS 12 volts
View Details
3 suppliers