N-channel enhancement mode MOS transistor in a SOT23 surface-mount package, designed for battery-powered applications and high-speed digital interfacing with logic level gate drive compatibility. It has a drain-source voltage rating of 20 V, a continuous drain current of 1.05 A at 25 °C, and a very low threshold voltage of 0.4 V minimum. The on-state resistance is 250 mΩ maximum at VGS = 2.5 V and ID = 0.6 A. The device supports pulsed drain currents up to 4.2 A and operates over a temperature range of -55 °C to 150 °C. The SOT23 package provides a compact footprint for space-constrained designs.
Logic level N-channel enhancement mode Field-Effect Transistor (FET) in a plastic package using vertical D-MOS technology. This product is designed and qualified for use in computing, communications, consumer and industrial applications only.
Features and benefits
Applications
N-Channel 20V 1.05A (Ta) 417mW (Ta) Surface Mount TO-236AB
N-Channel 20V 1.05A (Ta) 417mW (Ta) Surface Mount TO-236AB
N-Channel 20V 1.05A (Ta) 417mW (Ta) Surface Mount TO-236AB
BSH105 - N-channel vertical D-MOS logic level FET TO-236 3-Pin Product overview: BSH105,235 from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSH105,235 can be used for catalog matching and distributor lookup.
MOSFET N-CH 20V 1.05A TO236AB
| Nexperia B.V. | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | BSH105,235 | 1727-BSH105,235TR-ND | 278-BSH105,235 | BSH105,235 |
| Product Name | N-channel vertical D-MOS logic level FET | Single FETs, MOSFETs | N-Channel MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | SOT23; SOT23 SOT23 | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; TO-236-3, SC-59, SOT-23-3 |