HEXFET Power MOSFET
N-Channel 60V 79A (Tc) 110W (Tc) Through Hole TO-220AB
MOSFET 60V 79A 8.4 mOhm Automotive MOSFET
MOSFET N-CH 60V 79A TO220AB
| Rochester Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Power MOSFET | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | AUIRF1018E | AUIRF1018E-ND | AUIRF1018E | AUIRF1018E |
| Product Name | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | |
| Package Type | TO-220; TO-220-3 | TO-220; TO-220-3 | TO-220; TO-220-3 |