Texas Instruments Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management TPS26625DRCT

Description
Win Source Part Number: 1340982-TPS26625DRCT Category: Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Managemen t Package: Tape & Reel Standard Package: 250 Current - Output: 880mA Voltage - Input: 4.5V ~ 57V Function: Electronic Fuse Accuracy: ±5% Mounting Type: Surface Mount Package / Case: 10-VFDFN Exposed Pad Supplier Device Package: 10-VSON (3x3) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: TPS26625
Request a Quote Datasheet
Description
Win Source Part Number: 1340982-TPS26625DRCT Category: Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Managemen t Package: Tape & Reel Standard Package: 250 Current - Output: 880mA Voltage - Input: 4.5V ~ 57V Function: Electronic Fuse Accuracy: ±5% Mounting Type: Surface Mount Package / Case: 10-VFDFN Exposed Pad Supplier Device Package: 10-VSON (3x3) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: TPS26625
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management - 1340982-TPS26625DRCT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management
1340982-TPS26625DRCT
Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management 1340982-TPS26625DRCT
Win Source Part Number: 1340982-TPS26625DRCT Category: Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Managemen t Package: Tape & Reel Standard Package: 250 Current - Output: 880mA Voltage - Input: 4.5V ~ 57V Function: Electronic Fuse Accuracy: ±5% Mounting Type: Surface Mount Package / Case: 10-VFDFN Exposed Pad Supplier Device Package: 10-VSON (3x3) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: TPS26625

Win Source Part Number: 1340982-TPS26625DRCT
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management
Package: Tape & Reel
Standard Package: 250
Current - Output: 880mA
Voltage - Input: 4.5V ~ 57V
Function: Electronic Fuse
Accuracy: ±5%
Mounting Type: Surface Mount
Package / Case: 10-VFDFN Exposed Pad
Supplier Device Package: 10-VSON (3x3)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: TPS26625

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation-Management - TPS26625DRCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation-Management
TPS26625DRCT
Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation-Management TPS26625DRCT
IC ELECTRONIC FUSE 5% 10VSON

IC ELECTRONIC FUSE 5% 10VSON

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Current Sensors Current Sensors
Product Number 1340982-TPS26625DRCT TPS26625DRCT
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation-Management
Operating Temperature -40 to 257 F (-40 to 125 C) -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensors - 620-ACS72981LLRATR-100B3TR-ND - DigiKey
Specs
Technology Hall-Effect
Mounting / Configuration 7-PowerSMD Module
Electrical Output Voltage
View Details
IVT 3 Series - IVT 3 - Isabellenhutte USA
Isabellenhutte USA
Specs
Current Type DC Current
Technology Shunt-Based Measurement Method
Mounting / Configuration Clamp or Bolt On; Bar Bus Mounting
View Details
Broadband Current Probe - Model BCP-611 - A.H. Systems Inc.
Specs
Loop Type Closed Loop
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
View Details
Current Sensors - 2084-EVA-2210-NA-ND - DigiKey
Specs
Mounting / Configuration Module
Electrical Output Outputs an analog current signal
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details