Texas Instruments PMIC - PMIC - OR Controllers, Ideal Diodes - TPS22933ARSET TPS22933ARSET

Description
Manufacturer: Texas Instruments Win Source Part Number: 1111417-TPS22933ARSE T Packaging: Reel - TR Type: Source Selector Switch Applications: Handheld/Mobile Devices Mounting: SMD (SMT) Polarity: P-Channel Internal Switch(s): Yes Delay Time - ON: 65μs Delay Time - OFF: 32μs Current - Output (Max): 75mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-UQFN (1.5x1.5) Supply Voltage - Operating: 2.5 V to 12 V Operating Supply Current: 2mA Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1111417-TPS22933ARSE T Packaging: Reel - TR Type: Source Selector Switch Applications: Handheld/Mobile Devices Mounting: SMD (SMT) Polarity: P-Channel Internal Switch(s): Yes Delay Time - ON: 65μs Delay Time - OFF: 32μs Current - Output (Max): 75mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-UQFN (1.5x1.5) Supply Voltage - Operating: 2.5 V to 12 V Operating Supply Current: 2mA Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - OR Controllers, Ideal Diodes - TPS22933ARSET - 1111417-TPS22933ARSET - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - OR Controllers, Ideal Diodes - TPS22933ARSET
1111417-TPS22933ARSET
PMIC - PMIC - OR Controllers, Ideal Diodes - TPS22933ARSET 1111417-TPS22933ARSET
Manufacturer: Texas Instruments Win Source Part Number: 1111417-TPS22933ARSE T Packaging: Reel - TR Type: Source Selector Switch Applications: Handheld/Mobile Devices Mounting: SMD (SMT) Polarity: P-Channel Internal Switch(s): Yes Delay Time - ON: 65μs Delay Time - OFF: 32μs Current - Output (Max): 75mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-UQFN (1.5x1.5) Supply Voltage - Operating: 2.5 V to 12 V Operating Supply Current: 2mA Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1111417-TPS22933ARSET
Packaging: Reel - TR
Type: Source Selector Switch
Applications: Handheld/Mobile Devices
Mounting: SMD (SMT)
Polarity: P-Channel
Internal Switch(s): Yes
Delay Time - ON: 65μs
Delay Time - OFF: 32μs
Current - Output (Max): 75mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-UQFN (1.5x1.5)
Supply Voltage - Operating: 2.5 V to 12 V
Operating Supply Current: 2mA
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes - TPS22933ARSET - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes
TPS22933ARSET
Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes TPS22933ARSET
IC TRPL LOAD SWITCH 8UQFN

IC TRPL LOAD SWITCH 8UQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes
Product Number 1111417-TPS22933ARSET TPS22933ARSET
Product Name PMIC - PMIC - OR Controllers, Ideal Diodes - TPS22933ARSET Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes
Tj -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Freewheeling diode - freewheeling-diode-double - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details
Diodes - NC201 - Maury Microwave
Maury Microwave
Specs
Tj -40 to 85 C (-40 to 185 F)
View Details
B48-2 and B48-2T Series B484C-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Axial-Lead Glass-Bodied High Voltage Diode - X50UFG - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 9 volts
View Details