Diode Array 3 Common Cathode Standard 1600V 100A Chassis Mount Module
Power Module: 3-PHASE HALF-Positive Bridge rectifier 100A, 600V,(RRM).
Power Module, 1600V, 100A, 3Ph,
DIODE MODULE 1.6KV 100A
DIODE MODULE GP 1.6KV 100A
DIODE MODULE, TRIPLE, 100A, 1.6KV; Repetitive Peak Reverse Voltage:1.6kV; Average Forward Current:100A; Forward Voltage Max:1.2V; Diode Module Configuration:Triple
| DigiKey | Allied Electronics, Inc. | Galco Industrial Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diodes | Diodes | Diodes | Rectifiers | Diodes |
| Product Number | CC1934-ND | 70131251 | M50100THC1600 | M50100THC1600 | M50100THC1600 | 41X8221 |
| Product Name | Diode Arrays | Power Module: 3-PHASE HALF-Positive Bridge rectifier 100A, 600V,(RRM). | CRDM Standard Diode | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Module, Triple, 100A, 1.6Kv; Repetitive Peak Reverse Voltage Sensata/crydom |
| Arrangement | Common Catode | |||||
| Tj | -40 to 125 C (-40 to 257 F) | |||||
| Package | Module | |||||
| VF | 1.2 volts | 1.2 volts | 1.2 volts |