Skyworks CLA series of silicon limiter diodes provides passive receiver protection over a wide range of frequencies from 100 MHz to over 30 GHz. These devices use Skyworks wellestablished silicon technology resulting in high resistivity and tightly controlled base width PIN limiter diodes. Limiter circuits using these devices perform with strong limiting action and low loss.
The CLA series consists of nine individual chip designs of different intrinsic region base widths and capacitances designed to accommodate multi-stage limiter applications. The mesaconstructed, thin base width, low capacitance CLA4601-000, CLA4602-000, CLA4604-000, and CLA4605-000 are designed for low-level and cleanup applications. The CLA4603-000 and CLA4606-000 through CLA4608-000 are planar designs designated for high-power and mid-range applications.
The CLA4609-000 thick base width mesa diode is designed for coarse limiter-stage applications.
Features
Applications
DIODE LIMITER SILICON 30-60V
RF Diode PIN - Single 60V 200mA 650mW Die
Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 1161755-CLA4604-000
Manufacturer Homepage: www.skyworksinc.com
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Sufficient
Silicon Limiter Diodes, Packaged and Bondable Chips
Skyworks Solutions, Inc. | Shenzhen Shengyu Electronics Technology Limited | DigiKey | Win Source Electronics | Richardson RFPD | |
---|---|---|---|---|---|
Product Category | Current Limiting Diodes | RF Diodes | RF Diodes | RF Diodes | RF Diodes |
Product Number | CLA4604-000 | CLA4604-000 | 863-1034-ND | 1161755-CLA4604-000 | CLA4604-000 |
Product Name | Silicon Limiter Diodes, Packaged and Bondable Chips | Discrete Semiconductor Products - Diodes - RF Diodes | RF Diodes | RF Diodes - CLA4604-000 | RF PIN Diode |
Configuration | Single | Single | Single | ||
Life Cycle Stage | Active | ||||
Package | Die | Die | |||
Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) |