General-purpose dual Schottky diode in a small SOT23 surface-mounted plastic package, measuring 2.9 mm x 1.3 mm x 1 mm, with a 1.9 mm pitch. It has a maximum reverse voltage of 40 V, a forward current of 120 mA, and a forward voltage of 380 mV at 1 mA. The diode exhibits low capacitance of 5 pF at 0 V and 1 MHz, and low reverse leakage current of 1 µA at 30 V. It is AEC-Q101 qualified and operates with a junction temperature up to 150 °C. Thermal resistance from junction to ambient is 500 K/W when mounted on a standard FR4 PCB.
General-purpose dual Schottky diode in a small SOT23 Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
BAS40 series; 1PSxxSB4x series - General-purpose Schottky diodes TO-236 3-Pin Product overview: BAS40-04,235 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS40-04,235 can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Series Connection Schottky 40V 120mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Diode Array 1 Pair Series Connection Schottky 40V 120mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Diode Array 1 Pair Series Connection Schottky 40V 120mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
DIODE ARR SCHOTT 40V TO236AB
| Nexperia B.V. | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Diode Arrays | Rectifiers |
| Product Number | BAS40-04,235 | 286-BAS40-04,235 | 1727-6376-1-ND | BAS40-04,235 |
| Product Name | General-purpose dual Schottky diode | Schottky Diode and Rectifier | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Applications | Switching | |||
| Package | SOT23; SOT23 SOT23 | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SC-59; SOT23 | |
| RoHS Compliant | RoHS | |||
| VF | 380 to 0.3800 volts | 1 volts |