RS Components, Ltd. 7989092

Description
The 74HCT are a high-speed series of CMOS devices from DiodesZetex. Suitable for general purpose, the logic ICs are pin compatible with low power Schottky (LSTTL). They also benefit from low power consumption. The variety of types available include standard logic gates, hex inverters, buffers, Schmitt trigger inverters and counters & shift registers. Supply Voltage Range: 4.5V to 5.5V. Sinks or Sources 4mA at VCC: 4.5V. CMOS Low Power Consumption. Schmitt Trigger Action at All Inputs. ESD Protection Exceeds JESD 22 - 200V Machine Model (A115-A)- 2000V Human Body Model (A114-A) - Exceeds 1000V Charged Device Model (C101C) Package Type = SOIC Logic Function = Shift Register Number of Stages = 8 Logic Family = HCT Mounting Type = Surface Mount Operation Mode = Serial to Parallel Number of Elements = 1 Pin Count = 16 Minimum Operating Supply Voltage = 4.5 V Maximum Operating Supply Voltage = 5.5 V
Request a Quote
Description
The 74HCT are a high-speed series of CMOS devices from DiodesZetex. Suitable for general purpose, the logic ICs are pin compatible with low power Schottky (LSTTL). They also benefit from low power consumption. The variety of types available include standard logic gates, hex inverters, buffers, Schmitt trigger inverters and counters & shift registers. Supply Voltage Range: 4.5V to 5.5V. Sinks or Sources 4mA at VCC: 4.5V. CMOS Low Power Consumption. Schmitt Trigger Action at All Inputs. ESD Protection Exceeds JESD 22 - 200V Machine Model (A115-A)- 2000V Human Body Model (A114-A) - Exceeds 1000V Charged Device Model (C101C) Package Type = SOIC Logic Function = Shift Register Number of Stages = 8 Logic Family = HCT Mounting Type = Surface Mount Operation Mode = Serial to Parallel Number of Elements = 1 Pin Count = 16 Minimum Operating Supply Voltage = 4.5 V Maximum Operating Supply Voltage = 5.5 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 7989092 - RS Components, Ltd.
Corby, Northants, United Kingdom
The 74HCT are a high-speed series of CMOS devices from DiodesZetex. Suitable for general purpose, the logic ICs are pin compatible with low power Schottky (LSTTL). They also benefit from low power consumption. The variety of types available include standard logic gates, hex inverters, buffers, Schmitt trigger inverters and counters & shift registers. Supply Voltage Range: 4.5V to 5.5V. Sinks or Sources 4mA at VCC: 4.5V. CMOS Low Power Consumption. Schmitt Trigger Action at All Inputs. ESD Protection Exceeds JESD 22 - 200V Machine Model (A115-A)- 2000V Human Body Model (A114-A) - Exceeds 1000V Charged Device Model (C101C) Package Type = SOIC Logic Function = Shift Register Number of Stages = 8 Logic Family = HCT Mounting Type = Surface Mount Operation Mode = Serial to Parallel Number of Elements = 1 Pin Count = 16 Minimum Operating Supply Voltage = 4.5 V Maximum Operating Supply Voltage = 5.5 V

The 74HCT are a high-speed series of CMOS devices from DiodesZetex. Suitable for general purpose, the logic ICs are pin compatible with low power Schottky (LSTTL). They also benefit from low power consumption. The variety of types available include standard logic gates, hex inverters, buffers, Schmitt trigger inverters and counters & shift registers.
Supply Voltage Range: 4.5V to 5.5V. Sinks or Sources 4mA at VCC: 4.5V. CMOS Low Power Consumption. Schmitt Trigger Action at All Inputs. ESD Protection Exceeds JESD 22 - 200V Machine Model (A115-A)- 2000V Human Body Model (A114-A) - Exceeds 1000V Charged Device Model (C101C)
Package Type = SOIC
Logic Function = Shift Register
Number of Stages = 8
Logic Family = HCT
Mounting Type = Surface Mount
Operation Mode = Serial to Parallel
Number of Elements = 1
Pin Count = 16
Minimum Operating Supply Voltage = 4.5 V
Maximum Operating Supply Voltage = 5.5 V

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Shift Registers
Product Number 7989092
Register Type Serial In / Parallel Out
Supply Voltage 5V
Package Type SOIC
Unlock Full Specs
to access all available technical data

Similar Products

 - 7989045 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type TSSOP; SZIP; Other
View Details
 - 7989036 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details
 - 7989036P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details
 - 7988904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 5.5 V, 2 V
Package Type SOIC
View Details