8-Input Universal Shift/Storage Register with Common Parallel I/O Pins and Asynchronous Reset 20-SOIC -55 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 764939-CD74AC299M96
Series: 74AC
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 20-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Logic Type: Shift Register
Output Type: Tri-State
Operating Supply Voltage: 1.5 V ~ 5.5 V
Function: Universal
Number of Elements: 1
Number of Bits per Element: 8
Family Name: CD74AC299
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-SOIC
Alternative Parts (Cross-Reference): 74AC299M; 74AC299MTR; 74AC299SCX_Q;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Shift Shift Register 1 Element 8 Bit 20-SOIC
Shift Shift Register 1 Element 8 Bit 20-SOIC
Shift Shift Register 1 Element 8 Bit 20-SOIC
Advanced CMOS logic. Operating Voltage: 1.5 to 5.5 V and 2 to 6 V. Compatibility: Input CMOS, Output CMOS
Package Type = SOIC
Logic Function = Shift Register
Number of Stages = 8
Logic Family = AC
Mounting Type = Surface Mount
Operation Mode = Serial/Parallel to Serial/Parallel
Number of Elements = 1
Pin Count = 20
Minimum Operating Supply Voltage = 1.5 V
Maximum Operating Supply Voltage = 5.5 V
Advanced CMOS logic. Operating Voltage: 1.5 to 5.5 V and 2 to 6 V. Compatibility: Input CMOS, Output CMOS
Package Type = SOIC
Logic Function = Shift Register
Number of Stages = 8
Logic Family = AC
Mounting Type = Surface Mount
Operation Mode = Serial/Parallel to Serial/Parallel
Number of Elements = 1
Pin Count = 20
Minimum Operating Supply Voltage = 1.5 V
Maximum Operating Supply Voltage = 5.5 V
Delivery on production packaging - Reel. This product is non-returnable.
IC 8BIT SHIFT/STOR REGSTR 20SOIC
Shift Shift Register 1 Element 8 Bit 20-SOIC
IC 8BIT SHIFT/STOR REGSTR 20SOIC
UNIVERSAL SHIFT/STORAGE REGISTER, SOIC20; Logic Family / Base Number:74AC299; Shift Register Function:Universal; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:SOIC; No. of Pins:20Pins; Supply Voltage RoHS Compliant: Yes
Counter Shift Registers 8-Input Univ Shift/ Storage Register
| Texas Instruments | Win Source Electronics | DigiKey | RS Components, Ltd. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | CD74AC299M96 | 764939-CD74AC299M96 | 296-36924-2-ND | 6626926 | CD74AC299M96 | CD74AC299M96 | CD74AC299M96 | 26AJ5454 | CD74AC299M96 |
| Product Name | CD74AC299 8-Input Universal Shift/Storage Register with Common Parallel I/O Pins and Asynchronous Reset | Logic - Logic - Shift Registers - CD74AC299M96 | Shift Registers | Logic - Shift Registers | Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers | Universal Shift/storage Register, Soic20; Logic Family / Base Number Texas Instruments | Counter Shift Registers | |
| Register Type | Universal | Universal | Universal | Universal | Universal | ||||
| Supply Voltage | 1.5V; 3.3V; 5V; 5.5 | 1.5 V ~ 5.5 V | 1.5V ~ 5.5V | 1.5V; 1.8V; 2.5V; 3V; 3.3V; 3.6V; 5V; 5.5 V, 1.5 V | 1.5V ~ 5.5V | ||||
| Output Characteristics | 3-State | Tri-State | 3-State | 3-State; Tri-State | |||||
| Package Type | Other; SOIC | SOIC | SOIC; Other; "20-SOIC (0.295"", 7.50mm Width)" | SOIC | SOIC; Other; 20-SOIC (0.295\", 7.50mm Width) | ||||
| Logic Family | CMOS; AC | Advanced CMOS |