Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1083377-NPIC6C596ADJ
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Open Drain
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-SO
Purpose: Serial to Parallel, Serial
Supply Voltage - Operating: 2.3 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Shift Shift Register 1 Element 8 Bit 16-SO
Shift Shift Register 1 Element 8 Bit 16-SO
IC SHIFT REGISTER 8BIT 16SOIC
IC SHIFT REGISTER 8BIT 16SOIC
SHIFT REGISTER, 8BIT, SIPO/SISO, SOIC-16; Logic Family / Base Number:-; Shift Register Function:Serial to Parallel, Serial to Serial; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:SOIC; No. of Pins:16Pins;RoHS Compliant: Yes
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | 1083377-NPIC6C596ADJ | 1727-1846-2-ND | NPIC6C596ADJ | NPIC6C596ADJ | NPIC6C596ADJ | 85X1528 |
| Product Name | Logic - Logic - Shift Registers - NPIC6C596ADJ | Shift Registers | Shift Registers | Logic - Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers | Shift Register, 8Bit, Sipo/siso, Soic-16; Logic Family / Base Number Nexperia |
| Supply Voltage | 2.3 V ~ 5.5 V | 2.3V ~ 5.5V | 2.3V ~ 5.5V | |||
| Output Characteristics | Open-drain; Open Drain | Open-drain | Open-drain; Open Drain | |||
| Package Type | Other; 16-SO | SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) | |||
| Number of units in IC | 1 | 1 |