Octal D-type Latch 20-SOIC
D-Type Latch 1 Channel 8:8 IC Standard 20-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1272021-TPIC6B273DWG
Packaging: Tube
Mounting Style: SMD
Logic Type: D-Type Latch
Output Type: Standard
Independent Circuits: 1
Delay Time - Propagation: 150ns
Categories: Integrated Circuits
Supplier Device Package: 20-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-SOIC
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Family Part Number: 6B273
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V
D TYPE LATCH, OCTAL, SOIC-20; Logic Family / Base Number:-; Latch Type:D Type; IC Output Type:Open Drain; Propagation Delay:150ns; Output Current:-; Logic Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:4.5V; Supply Voltage RoHS Compliant: Yes
IC PWR OCT D LATCH 20-SOIC
IC PWR OCT D LATCH 20-SOIC
D-Type Latch 1 Channel 8:8 IC Standard 20-SOIC
| Texas Instruments | DigiKey | Win Source Electronics | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | TPIC6B273DWG4 | 296-26896-5-ND | 1272021-TPIC6B273DWG4 | 54AH1608 | TPIC6B273DWG4 | TPIC6B273DWG4 | TPIC6B273DWG4 |
| Product Name | TPIC6B273 Octal D-type Latch | Latches | Logic - Logic - Latches - TPIC6B273DWG4 | D Type Latch, Octal, Soic-20; Logic Family / Base Number Texas Instruments | Logic - Latches | Integrated Circuits (ICs) - Logic - Latches | Latches |
| Latch Type | D | D | D | ||||
| Operating Current | 0.0200 mA | ||||||
| Package Type | PDIP,SOIC | "20-SOIC (0.295"", 7.50mm Width)"; SOIC | SOIC | SOIC; SOIC | SOIC | 20-SOIC (0.295\", 7.50mm Width); SOIC | |
| Output Characteristics | Standard |