Texas Instruments TPIC6B259 8-Bit Addressable Latch TPIC6B259DW

Description
8-Bit Addressable Latch 20-SOIC -40 to 125
Request a Quote Datasheet
Description
8-Bit Addressable Latch 20-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPIC6B259 8-Bit Addressable Latch - TPIC6B259DW - Texas Instruments
Dallas, TX, United States
TPIC6B259 8-Bit Addressable Latch
TPIC6B259DW
TPIC6B259 8-Bit Addressable Latch TPIC6B259DW
8-Bit Addressable Latch 20-SOIC -40 to 125

8-Bit Addressable Latch 20-SOIC -40 to 125

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Latches - TPIC6B259DW
1272019-TPIC6B259DW
Logic - Logic - Latches - TPIC6B259DW 1272019-TPIC6B259DW
Manufacturer: Texas Instruments Win Source Part Number: 1272019-TPIC6B259DW Series: TPIC Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 20-SOIC (0.295", 7.50mm Width) Mounting: SMD Logic Type: D-Type, Addressable Output Type: DMOS Operating Supply Voltage: 4.5 V ~ 5.5 V Independent Circuits: 1 Delay Time - Propagation: 150ns Family Name: TPIC6B259 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 20-SOIC Alternative Parts (Cross-Reference): A6B259KLW-T; A6B259KLWTR-T; A6B259KLWTR; Introduction Date: April 01, 1994 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1272019-TPIC6B259DW
Series: TPIC
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: 20-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Logic Type: D-Type, Addressable
Output Type: DMOS
Operating Supply Voltage: 4.5 V ~ 5.5 V
Independent Circuits: 1
Delay Time - Propagation: 150ns
Family Name: TPIC6B259
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-SOIC
Alternative Parts (Cross-Reference): A6B259KLW-T; A6B259KLWTR-T; A6B259KLWTR;
Introduction Date: April 01, 1994
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Latches - 296-9010-5-ND - DigiKey
Thief River Falls, MN, United States
D-Type, Addressable 1 Channel 8:8 IC DMOS 20-SOIC

D-Type, Addressable 1 Channel 8:8 IC DMOS 20-SOIC

Buy Now Datasheet
Latches - TPIC6B259DW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type, Addressable 1 Channel 8:8 IC DMOS 20-SOIC

D-Type, Addressable 1 Channel 8:8 IC DMOS 20-SOIC

Buy Now
Logic - Latches - TPIC6B259DW - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
TPIC6B259DW
Logic - Latches TPIC6B259DW
IC 8BIT ADDRESSABLE LATCH 20SOIC

IC 8BIT ADDRESSABLE LATCH 20SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Latches - TPIC6B259DW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
TPIC6B259DW
Integrated Circuits (ICs) - Logic - Latches TPIC6B259DW
IC 8BIT ADDRESSABLE LATCH 20SOIC

IC 8BIT ADDRESSABLE LATCH 20SOIC

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number TPIC6B259DW 1272019-TPIC6B259DW 296-9010-5-ND TPIC6B259DW TPIC6B259DW TPIC6B259DW
Product Name TPIC6B259 8-Bit Addressable Latch Logic - Logic - Latches - TPIC6B259DW Latches Latches Logic - Latches Integrated Circuits (ICs) - Logic - Latches
Latch Type Addressable D Addressable D D
Operating Current 0.0200 mA
Package Type PDIP,SOIC SOIC "20-SOIC (0.295"", 7.50mm Width)"; SOIC 20-SOIC (0.295\", 7.50mm Width); SOIC SOIC
Supply Voltage 4.5 V ~ 5.5 V 4.5V ~ 5.5V 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

CD4042B CMOS Quad Clocked 'D' Latch - CD4042BD - Texas Instruments
Specs
Supply Voltage 3V; 10
Operating Current 0.0600 mA
Propagation Delay 200 ns
View Details
6 suppliers
CD4724B CMOS 8-Bit Addressable Latch - CD4724BE - Texas Instruments
Specs
Latch Type Addressable D
Supply Voltage 3V; 10
Operating Current 0.3000 mA
View Details
7 suppliers
Latches - 9308FMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 24-CFlatpack
View Details
2 suppliers