Texas Instruments SN54ALS573C Octal D-type Transparent Latches With 3-State Outputs 8401201SA

Description
Octal D-type Transparent Latches With 3-State Outputs 20-CFP -55 to 125
Request a Quote Datasheet
Description
Octal D-type Transparent Latches With 3-State Outputs 20-CFP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54ALS573C Octal D-type Transparent Latches With 3-State Outputs - 8401201SA - Texas Instruments
Dallas, TX, United States
SN54ALS573C Octal D-type Transparent Latches With 3-State Outputs
8401201SA
SN54ALS573C Octal D-type Transparent Latches With 3-State Outputs 8401201SA
Octal D-type Transparent Latches With 3-State Outputs 20-CFP -55 to 125

Octal D-type Transparent Latches With 3-State Outputs 20-CFP -55 to 125

Buy Now Datasheet
Latches - 8401201SA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Latches
8401201SA
Latches 8401201SA
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State, Non-Inverted 20-CFP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State, Non-Inverted 20-CFP

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Latches
8401201SA
Integrated Circuits (ICs) - Logic - Latches 8401201SA
IC D-TYPE TRANSP SGL 8:8 20CFP

IC D-TYPE TRANSP SGL 8:8 20CFP

Supplier's Site

Technical Specifications

  Texas Instruments Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches Logic Latches
Product Number 8401201SA 8401201SA 8401201SA
Product Name SN54ALS573C Octal D-type Transparent Latches With 3-State Outputs Latches Integrated Circuits (ICs) - Logic - Latches
Latch Type Transparent-D
Output Characteristics 3-State
Operating Current 27 mA
Propagation Delay 14 ns
Unlock Full Specs
to access all available technical data

Similar Products

CD4042B CMOS Quad Clocked 'D' Latch - CD4042BNSR - Texas Instruments
Specs
Supply Voltage 3V; 10
Operating Current 0.0600 mA
Propagation Delay 200 ns
View Details
5 suppliers
SN54HC259 8-Bit Addressable Latches - 85519012A - Texas Instruments
Specs
Latch Type Addressable D
Supply Voltage 6
Operating Current 0.0800 mA
View Details
4 suppliers
CD4099B CMOS 8-Bit Addressable Latch - CD4099BNSR - Texas Instruments
Specs
Latch Type Addressable D
Supply Voltage 3V; 10
Operating Current 0.3000 mA
View Details
6 suppliers
CD4724B CMOS 8-Bit Addressable Latch - CD4724BEE4 - Texas Instruments
Specs
Latch Type Addressable D
Supply Voltage 3V; 10
Operating Current 0.3000 mA
View Details