Octal D-type Latch 20-SOIC -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1272010-TPIC6273DWR
Packaging: Reel
Mounting Style: SMD
Logic Type: D-Type Transparent Latch
Output Type: Standard
Independent Circuits: 1
Delay Time - Propagation: 625ns
Categories: Integrated Circuits
Supplier Device Package: 20-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-SOIC
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V
D-Type Transparent Latch 1 Channel 8:8 IC Standard 20-SOIC
IC D-TYPE TRANSP SGL 8:8 20SOIC
IC OCTAL D-TYPE LATCH 20-SOIC
D-Type Transparent Latch 1 Channel 8:8 IC Standard 20-SOIC
| Texas Instruments | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | TPIC6273DWR | 1272010-TPIC6273DWR | TPIC6273DWRTR-ND | TPIC6273DWR | TPIC6273DWR | TPIC6273DWR |
| Product Name | TPIC6273 Octal D-type Latch | Logic - Logic - Latches - TPIC6273DWR | Latches | Integrated Circuits (ICs) - Logic - Latches | Logic - Latches | Latches |
| Latch Type | D | Transparent-D | D; Transparent-D | |||
| Operating Current | 0.0150 mA | |||||
| Package Type | SOIC,PDIP | SOIC | "20-SOIC (0.295"", 7.50mm Width)"; SOIC | SOIC | 20-SOIC (0.295\", 7.50mm Width); SOIC | |
| Supply Voltage | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 4.5V ~ 5.5V |