Texas Instruments 74AC16373 16-Bit Transparent D-Type Latches With 3-State Outputs 74AC16373DLRG4

Description
16-Bit Transparent D-Type Latches With 3-State Outputs 48-SSOP -40 to 85
Request a Quote Datasheet
Description
16-Bit Transparent D-Type Latches With 3-State Outputs 48-SSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
74AC16373 16-Bit Transparent D-Type Latches With 3-State Outputs - 74AC16373DLRG4 - Texas Instruments
Dallas, TX, United States
74AC16373 16-Bit Transparent D-Type Latches With 3-State Outputs
74AC16373DLRG4
74AC16373 16-Bit Transparent D-Type Latches With 3-State Outputs 74AC16373DLRG4
16-Bit Transparent D-Type Latches With 3-State Outputs 48-SSOP -40 to 85

16-Bit Transparent D-Type Latches With 3-State Outputs 48-SSOP -40 to 85

Buy Now Datasheet
Latches - 74AC16373DLRG4-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP

D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP

Buy Now Datasheet
Logic - Latches - 74AC16373DLRG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
74AC16373DLRG4
Logic - Latches 74AC16373DLRG4
IC 16BIT D-TYPE LATCHES 48-SSOP

IC 16BIT D-TYPE LATCHES 48-SSOP

Supplier's Site Datasheet
Latches - 74AC16373DLRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP

D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP

Buy Now
Integrated Circuits (ICs) - Logic - Latches - 74AC16373DLRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
74AC16373DLRG4
Integrated Circuits (ICs) - Logic - Latches 74AC16373DLRG4
IC D-TYPE TRANSP DUL 8:8 48SSOP

IC D-TYPE TRANSP DUL 8:8 48SSOP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number 74AC16373DLRG4 74AC16373DLRG4-ND 74AC16373DLRG4 74AC16373DLRG4 74AC16373DLRG4
Product Name 74AC16373 16-Bit Transparent D-Type Latches With 3-State Outputs Latches Logic - Latches Latches Integrated Circuits (ICs) - Logic - Latches
Latch Type D Transparent-D D; Transparent-D
Output Characteristics 3-State 3-State
Supply Voltage 3V; 3.3V; 5V; 3.3,5 3V ~ 5.5V 3V ~ 5.5V
Operating Current 0.0800 mA
Propagation Delay 14.8 ns 10.6 ns 10.6 ns
Unlock Full Specs
to access all available technical data

Similar Products

CD4042B CMOS Quad Clocked 'D' Latch - CD4042BE - Texas Instruments
Specs
Supply Voltage 3V; 10
Operating Current 0.0600 mA
Propagation Delay 200 ns
View Details
8 suppliers
Latches - CAHCT573QDWRG4Q1 - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
SN54LS279A Quadruple /S-/R Latches - 7601801EA - Texas Instruments
Specs
Supply Voltage 5V; 5
Operating Current 7 mA
Propagation Delay 22 ns
View Details
3 suppliers