CD4508BNSR is a CMOS dual 4-bit latch in a 24-lead small-outline package (SOP, NS suffix) with an operating temperature range of -55 to 125°C. It is RoHS compliant, features a NIPDAU lead finish, and has a moisture sensitivity level of 1 with a peak reflow temperature of 260°C.
CMOS Dual 4-Bit Latch 24-SO -55 to 125
D-Type Transparent Latch 2 Channel 8:8 IC Standard 24-SO
IC DUAL 4BIT LATCH 20V 24SO
D-Type Transparent Latch 2 Channel 8:8 IC Standard 24-SO
IC DUAL 4BIT LATCH 20V 24SO
| Texas Instruments | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | CD4508BNSR | 296-28891-2-ND | CD4508BNSR | CD4508BNSR | CD4508BNSR |
| Product Name | CD4508B CMOS Dual 4-Bit Latch | Latches | Logic - Latches | Latches | Integrated Circuits (ICs) - Logic - Latches |
| Output Characteristics | 3-State | Standard | |||
| Supply Voltage | 3V; 10 | 3V ~ 18V | 1.8V; 3V ~ 18V | 1.8V | |
| Operating Current | 0.3000 mA | ||||
| Propagation Delay | 140 ns | 50 ns | 50 ns | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |