8-Bit Addressable Latch 20-SOIC
D-Type, Addressable 1 Channel 1:8 IC Standard 20-SOIC
Win Source Part Number: 1227464-TPIC6259DWG4
Category: Integrated Circuits (ICs)>Logic - Latches
Series: TPIC
Package: Tube
Standard Package: 25
Mounting: SMD (SMT)
Logic Type: D-Type, Addressable
Output Type: Standard
Independent Circuits: 1
Delay Time - Propagation: 625ns
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 20-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Alternative Parts (Cross-Reference): TPIC6259DWG4 .;
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-26891-5,TPIC6259
Base Product Number: TPIC6259
IC 8-BIT ADDRESSABL LTCH 20SOIC
8BIT ADDRESSABLE LATCH, SOIC-20; Logic Family / Base Number:-; Latch Type:Addressable; IC Output Type:Open Drain; Propagation Delay:625ns; Output Current:-; Logic Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:4.5V; Supply RoHS Compliant: Yes
D-Type, Addressable 1 Channel 1:8 IC Standard 20-SOIC
IC 8-BIT ADDRESSABL LTCH 20SOIC
| Texas Instruments | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | TPIC6259DWG4 | 296-26891-5-ND | 1227464-TPIC6259DWG4 | TPIC6259DWG4 | 29AH8054 | TPIC6259DWG4 | TPIC6259DWG4 |
| Product Name | TPIC6259 8-Bit Addressable Latch | Latches | Integrated Circuits (ICs) - Logic - Latches | Integrated Circuits (ICs) - Logic - Latches | 8Bit Addressable Latch, Soic-20; Logic Family / Base Number Texas Instruments | Latches | Logic - Latches |
| Latch Type | Addressable D | Addressable D | D | ||||
| Operating Current | 0.0150 mA | ||||||
| Package Type | PDIP,SOIC | "20-SOIC (0.295"", 7.50mm Width)"; SOIC | SOIC | SOIC | SOIC; SOIC | 20-SOIC (0.295\", 7.50mm Width); SOIC | |
| Output Characteristics | Standard |