Texas Instruments Logic - Logic - Latches - 74AS843 74AS843

Description
Manufacturer: Texas Instruments Win Source Part Number: 164730-74AS843 Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 164730-74AS843 Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Latches - 74AS843
164730-74AS843
Logic - Logic - Latches - 74AS843 164730-74AS843
Manufacturer: Texas Instruments Win Source Part Number: 164730-74AS843 Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 164730-74AS843
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Latches
Product Number 164730-74AS843
Product Name Logic - Logic - Latches - 74AS843
Unlock Full Specs
to access all available technical data

Similar Products

Latches - 74ALVCH16373DGG,51-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 2.3V ~ 2.7V, 3V ~ 3.6V
View Details
4 suppliers
CD4044B CMOS Quad NAND R/S Latch with 3-State Outputs - CD4044BD - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 3V; 10
Operating Current 0.0600 mA
View Details
7 suppliers
Logic - Latches - 74HC573DB118 - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 7.8 mA
High-level Output Current (Source) 7.8 mA
View Details
 - QS74FCT2373ZQCTQ - Rochester Electronics
Specs
Latch Type Transparent-D
Package Type QSOP20; SOP
Logic Family CMOS
View Details
3 suppliers