74LS573SCX -- INTEGRATED CIRCUITS (ICS) - LOGIC - LATCHES
Texas Instruments
Integrated Circuits (ICs) - Logic - Latches
74LS573SCX
-
Acme Chip Technology Co., Limited
Suppliers
Integrated Circuits (ICs) - Logic - Latches
74LS573SCX
Supplier's Site
Technical Specifications
|
Product Category
|
Logic Latches |
|
Product Number
|
74LS573SCX |
|
Product Name
|
Integrated Circuits (ICs) - Logic - Latches |
Unlock Full Specs
to access all available technical data
Similar Products
Supply Voltage
4.5V ~ 5.5V
Operating Temperature
-55 to 125 C (-67 to 257 F)
Package Type
DIP; 16-CDIP (0.300\", 7.62mm)
View Details
Latch Type
Transparent-D
Output Characteristics
3-State
Features
ESD Protection
View Details
8 suppliers
Latch Type
D; Transparent-D
Low-level Output Current (Sink)
24 mA
High-level Output Current (Source)
24 mA
View Details
Integrated Device Technology
Supply Voltage
4.5V ~ 5.5V
Operating Temperature
-40 to 85 C (-40 to 185 F)
Package Type
48-TFSOP (0.173\", 4.40mm Width); SOP
View Details
2 suppliers