CMOS Quad Clocked 'D' Latch 16-SOIC -55 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 866102-CD4042BDW
Series: 4000B
Operating Temperature Range: -55°C ~ 125°C
Package: 16-SOIC (0.295", 7.50mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: CD4042
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 40
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-CD4042BDW, CD4042BDW-ND, CD4042BDWE4, CD4042BDWE4-ND, CD4042BDWG4, CD4042BDWG4-ND
D-Type Transparent Latch 4 Channel 1:1 IC Differential 16-SOIC
D-Type Transparent Latch 4 Channel 1:1 IC Differential 16-SOIC
IC QUAD CLOCKED D LATCH 16-SOIC
IC QUAD CLOCKED D LATCH 16-SOIC
| Texas Instruments | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | CD4042BDW | 866102-CD4042BDW | 296-CD4042BDW-ND | CD4042BDW | CD4042BDW | CD4042BDW |
| Product Name | CD4042B CMOS Quad Clocked 'D' Latch | Logic - Logic - Latches - CD4042BDW | Latches | Latches | Logic - Latches | Integrated Circuits (ICs) - Logic - Latches |
| Supply Voltage | 3V; 10 | 3V ~ 18V | 1.8V; 3V ~ 18V | 1.8V | ||
| Operating Current | 0.0600 mA | |||||
| Propagation Delay | 200 ns | 40 ns | 40 ns | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Package Type | PDIP,SO,SOIC,TSSOP | 16-SOIC; SOIC | "16-SOIC (0.295"", 7.50mm Width)"; SOIC | 16-SOIC (0.295\", 7.50mm Width); SOIC | SOIC |