Compact Sequential Mode RGB LED Driver with IC Control Interface 40-WQFN -40 to 125
Compact Sequential Mode RGB LED driver with IC Control interface 40-WQFN -40 to 125 Product overview: LM3435SQX/NOPB from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM3435SQX/NOPB can be used for catalog matching and distributor lookup.
LED Driver IC 3 Output DC DC Regulator Flyback I²C Dimming 2A (Switch) 40-WQFN (5x5)
Manufacturer: Texas Instruments
Win Source Part Number: 1053824-LM3435SQX/NO
Packaging: Reel - TR
Type: DC DC Regulator
Mounting: SMD (SMT)
Frequency: 1MHz
Internal Switch(s): Yes
Topology: Flyback
Number of Outputs: 3
Dimming: I2C
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 40-WQFN (5x5)
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 2.7V
Channel Output Current: 2A (Switch)
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
IC LED DRVR RGLTR I2C 2A 40WQFN
IC LED DRVR RGLTR DIM 2A 40WQFN
IC LED DRVR RGLTR DIM 2A 40WQFN
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | LM3435SQX/NOPB | 137-LM3435SQX/NOPB | LM3435SQX/NOPB-ND | 1053824-LM3435SQX/NOPB | LM3435SQX/NOPB | 815-LM3435SQX/NOPB | LM3435SQX/NOPB |
| Product Name | LM3435 Compact Sequential Mode RGB LED Driver with IC Control Interface | LED Driver IC | LED Drivers | PMIC - PMIC - LED Drivers - LM3435SQX/NOPB | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | IC LED DRVR RGLTR DIM 2A 40WQFN | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Type | Dimmable | Dimmable | Dimmable | ||||
| Input Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 volts | 2.7 to 5.5 volts | |||
| Output Voltage | 1.5 to 4.7 volts |