Texas Instruments LM3414HV 60W Common Anode Capable Constant Current Buck LED Driver Requires No Ext. Current Sensing Res LM3414HVMR/NOPB

Description
60W Common Anode Capable Constant Current Buck LED Driver Requires No Ext. Current Sensing Res 8-SO PowerPAD -40 to 125
Request a Quote Datasheet
Description
60W Common Anode Capable Constant Current Buck LED Driver Requires No Ext. Current Sensing Res 8-SO PowerPAD -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM3414HV 60W Common Anode Capable Constant Current Buck LED Driver Requires No Ext. Current Sensing Res - LM3414HVMR/NOPB - Texas Instruments
Dallas, TX, United States
LM3414HV 60W Common Anode Capable Constant Current Buck LED Driver Requires No Ext. Current Sensing Res
LM3414HVMR/NOPB
LM3414HV 60W Common Anode Capable Constant Current Buck LED Driver Requires No Ext. Current Sensing Res LM3414HVMR/NOPB
60W Common Anode Capable Constant Current Buck LED Driver Requires No Ext. Current Sensing Res 8-SO PowerPAD -40 to 125

60W Common Anode Capable Constant Current Buck LED Driver Requires No Ext. Current Sensing Res 8-SO PowerPAD -40 to 125

Buy Now Datasheet
Singapore, Singapore
Buck 65V 1A 500kHz LED Driver IC
137-LM3414HVMR/NOPB
Buck 65V 1A 500kHz LED Driver IC 137-LM3414HVMR/NOPB
65V 1A Buck LED Driver, Analog/PWM Dimming, 500kHz, HSOP Product overview: LM3414HVMR/NOPB from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 65V, 1A, 500kHz. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Buck, 65V, 1A, 500kHz, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM3414HVMR/NOPB can be used for catalog matching and distributor lookup.

65V 1A Buck LED Driver, Analog/PWM Dimming, 500kHz, HSOP Product overview: LM3414HVMR/NOPB from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 65V, 1A, 500kHz. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Buck, 65V, 1A, 500kHz, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM3414HVMR/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
LED Drivers - LM3414HVMR/NOPB-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1A 8-SO PowerPad

LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1A 8-SO PowerPad

Buy Now Datasheet
PMIC - PMIC - LED Drivers - LM3414HVMR/NOPB - 206361-LM3414HVMR/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - LM3414HVMR/NOPB
206361-LM3414HVMR/NOPB
PMIC - PMIC - LED Drivers - LM3414HVMR/NOPB 206361-LM3414HVMR/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 206361-LM3414HVMR/NO PB Packaging: Tube/Rail Type: DC DC Regulator Applications: Automotive, Lighting Mounting: SMD (SMT) Frequency: 500kHz Internal Switch(s): Yes Topology: Step-Down (Buck) Number of Outputs: 1 Dimming: Analog, PWM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-SO PowerPad Maximum Supply Voltage: 65V Operating Input Voltage(Min): 4.5V Channel Output Current: 1A Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 206361-LM3414HVMR/NOPB
Packaging: Tube/Rail
Type: DC DC Regulator
Applications: Automotive, Lighting
Mounting: SMD (SMT)
Frequency: 500kHz
Internal Switch(s): Yes
Topology: Step-Down (Buck)
Number of Outputs: 1
Dimming: Analog, PWM
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-SO PowerPad
Maximum Supply Voltage: 65V
Operating Input Voltage(Min): 4.5V
Channel Output Current: 1A
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
LED Drivers - 8138706P - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Drivers
8138706P
LED Drivers 8138706P
Texas Instruments LM3414HVMR/NOPB

Texas Instruments LM3414HVMR/NOPB

Supplier's Site
LED Drivers - 8138706 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Drivers
8138706
LED Drivers 8138706
Texas Instruments LM3414HVMR/NOPB

Texas Instruments LM3414HVMR/NOPB

Supplier's Site
LED Drivers - 1628213 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Drivers
1628213
LED Drivers 1628213
Texas Instruments LM3414HVMR/NOPB

Texas Instruments LM3414HVMR/NOPB

Supplier's Site
 - LM3414HVMR/NOPB - Rochester Electronics
Newburyport, MA, United States
LED Driver, PDSO8

LED Driver, PDSO8

Supplier's Site Datasheet
Led Driver, Constant Current, Soic-8; Device Topology Texas Instruments - 26AJ7265 - Newark, An Avnet Company
Chicago, IL, United States
Led Driver, Constant Current, Soic-8; Device Topology Texas Instruments
26AJ7265
Led Driver, Constant Current, Soic-8; Device Topology Texas Instruments 26AJ7265
LED DRIVER, CONSTANT CURRENT, SOIC-8; Device Topology:Buck, Constant Current; Input Voltage Min:4.5V; Input Voltage Max:65V; Output Voltage Max:65V; Output Current Max:1A; Switching Frequency:1MHz; No. of Outputs:1Outputs; IC RoHS Compliant: Yes

LED DRIVER, CONSTANT CURRENT, SOIC-8; Device Topology:Buck, Constant Current; Input Voltage Min:4.5V; Input Voltage Max:65V; Output Voltage Max:65V; Output Current Max:1A; Switching Frequency:1MHz; No. of Outputs:1Outputs; IC RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - LM3414HVMR/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
LM3414HVMR/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers LM3414HVMR/NOPB
IC LED DRV RGLTR PWM 8SOPWRPAD

IC LED DRV RGLTR PWM 8SOPWRPAD

Supplier's Site
PMIC - LED Drivers - LM3414HVMR/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
LM3414HVMR/NOPB
PMIC - LED Drivers LM3414HVMR/NOPB
IC LED DRIVER RGLTR DIM 1A 8SO

IC LED DRIVER RGLTR DIM 1A 8SO

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. Rochester Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number LM3414HVMR/NOPB 137-LM3414HVMR/NOPB LM3414HVMR/NOPB-ND 206361-LM3414HVMR/NOPB 8138706P 8138706 LM3414HVMR/NOPB 26AJ7265 LM3414HVMR/NOPB LM3414HVMR/NOPB
Product Name LM3414HV 60W Common Anode Capable Constant Current Buck LED Driver Requires No Ext. Current Sensing Res Buck 65V 1A 500kHz LED Driver IC LED Drivers PMIC - PMIC - LED Drivers - LM3414HVMR/NOPB LED Drivers LED Drivers Led Driver, Constant Current, Soic-8; Device Topology Texas Instruments Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC)
Type Dimmable Constant Current Dimmable
Input Voltage 4.5 to 65 volts 4.5 to 65 volts 4.5 volts 4.5 to 65 volts 4.5 to 65 volts
Output Voltage 0.2000 to 65 volts 65 volts
Unlock Full Specs
to access all available technical data

Similar Products

LM27965 Dual Display White LED Driver with I2C Compatible Brightness Control - LM27965SQ-M/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.7 to 5.5 volts
Efficiency 91 %
View Details
6 suppliers
BQ2012 NiCd/NiMH Gas Gauge With 1-Wire (DQ) Interface, 5 LED Drivers And Slow-Charge Control - BQ2012SN-D107TR - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Package Type SOIC
Features RoHS Compliant
View Details
3 suppliers
LM3409-Q1 PFET Buck Controller for High Power LED Drives - LM3409QMY/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 6 to 42 volts
View Details
6 suppliers