Regulated 2X, 1.5X Switched Capacitor White LED Driver 10-WSON -40 to 85
LED Driver IC 1 Output DC DC Regulator Switched Capacitor (Charge Pump) PWM Dimming 150mA 10-WSON (3x3)
LED Driver IC 1 Output DC DC Regulator Switched Capacitor (Charge Pump) PWM Dimming 150mA 10-WSON (3x3)
LED Driver IC 1 Output DC DC Regulator Switched Capacitor (Charge Pump) PWM Dimming 150mA 10-WSON (3x3)
Manufacturer: Texas Instruments
Win Source Part Number: 124539-LM2751SD-B/NO
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Internal Switch(s): Yes
Topology: Switched Capacitor (Charge Pump)
Number of Outputs: 1
Dimming: PWM
Output Voltage: 4.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-WSON (3x3)
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 2.8V
Channel Output Current: 150mA
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
LED Driver IC: 2.8-5.5V In, 150mA Out, Boost/Charge Pump, 725kHz, 10-WSON Product overview: LM2751SD-B/NOPB from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost, 5.5V, 150mA, 725kHz. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Boost, 5.5V, 150mA, 725kHz, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM2751SD-B/NOPB can be used for catalog matching and distributor lookup.
LED Driver, 1-Segment
LED Driver, 1-Segment
IC LED DRIVER RGLTR DIM 10WSON
IC LED DRV RGLTR PWM 10WSON
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | LM2751SD-B/NOPB | 296-LM2751SD-B/NOPBCT-ND | 124539-LM2751SD-B/NOPB | 137-LM2751SD-B/NOPB | LM2751SD-B/NOPB | LM2751SD-B/NOPB | LM2751SD-B/NOPB |
| Product Name | LM2751 Regulated 2X, 1.5X Switched Capacitor White LED Driver | LED Drivers | PMIC - PMIC - LED Drivers - LM2751SD-B/NOPB | Boost 5.5V 150mA 725kHz LED Driver IC | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 2.8 to 5.5 volts | 2.8 to 5.5 volts | 2.8 volts | 2.8 to 5.5 volts | |||
| Output Voltage | 5 volts | 4.5 volts | 4.5 volts | 4.72 volts | |||
| Output Current | ? to 150 milliamps | 150 milliamps | 150 milliamps | 150 milliamps |