Texas Instruments EMI/RFI Filters (LC, RC Networks) - TPD2F702YFKR TPD2F702YFKR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1111160-TPD2F702YFKR Packaging: Reel - TR Type: Low Pass Applications: Audio Mounting: SMD (SMT) Technology: RC (Pi) Height: 0.025" (0.64mm) Number of Channels: 2 Attenuation Value: 50dB @ 100MHz Filter Order: 2nd Center / Cutoff Frequency: 1.2MHz (Cutoff) Resistance - Channel (Ohms): 15 Values: R = 15 Ohms, C = 30pF, 5000pF ESD Protection: Yes Categories: Filters Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Dimension: 0.036" L x 0.052" W (0.91mm x 1.31mm) Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1111160-TPD2F702YFKR Packaging: Reel - TR Type: Low Pass Applications: Audio Mounting: SMD (SMT) Technology: RC (Pi) Height: 0.025" (0.64mm) Number of Channels: 2 Attenuation Value: 50dB @ 100MHz Filter Order: 2nd Center / Cutoff Frequency: 1.2MHz (Cutoff) Resistance - Channel (Ohms): 15 Values: R = 15 Ohms, C = 30pF, 5000pF ESD Protection: Yes Categories: Filters Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Dimension: 0.036" L x 0.052" W (0.91mm x 1.31mm) Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
EMI/RFI Filters (LC, RC Networks) - TPD2F702YFKR
TPD2F702YFKR
EMI/RFI Filters (LC, RC Networks) - TPD2F702YFKR TPD2F702YFKR
Manufacturer: Texas Instruments Win Source Part Number: 1111160-TPD2F702YFKR Packaging: Reel - TR Type: Low Pass Applications: Audio Mounting: SMD (SMT) Technology: RC (Pi) Height: 0.025" (0.64mm) Number of Channels: 2 Attenuation Value: 50dB @ 100MHz Filter Order: 2nd Center / Cutoff Frequency: 1.2MHz (Cutoff) Resistance - Channel (Ohms): 15 Values: R = 15 Ohms, C = 30pF, 5000pF ESD Protection: Yes Categories: Filters Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Dimension: 0.036" L x 0.052" W (0.91mm x 1.31mm) Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1111160-TPD2F702YFKR
Packaging: Reel - TR
Type: Low Pass
Applications: Audio
Mounting: SMD (SMT)
Technology: RC (Pi)
Height: 0.025" (0.64mm)
Number of Channels: 2
Attenuation Value: 50dB @ 100MHz
Filter Order: 2nd
Center / Cutoff Frequency: 1.2MHz (Cutoff)
Resistance - Channel (Ohms): 15
Values: R = 15 Ohms, C = 30pF, 5000pF
ESD Protection: Yes
Categories: Filters
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Dimension: 0.036" L x 0.052" W (0.91mm x 1.31mm)
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number TPD2F702YFKR
Product Name EMI/RFI Filters (LC, RC Networks) - TPD2F702YFKR
Unlock Full Specs
to access all available technical data

Similar Products

1780 MHz Cavity Band Pass Filter - AB1780B716 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1780 MHz
Bandwidth 110000 kHz
View Details
RF Filters and Diplexers: Cavity/Discrete/Waveguide/Ceramic/Wireless Filters -  - Smiths Interconnect, a Molex company
Specs
Filter Design Ceramic Filter
Fc 30 to 40000 MHz
View Details
Ceramic Filters - ECS-DCF-106 - ECS Inc. International
ECS Inc. International
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
High Pass Filter - 5o2855480 - 5o.com
Specs
Filter Type High Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 1500 to 10000 MHz
View Details