150-mW Stereo Headphone Audio Amplifier, Pin Compatible with LM4880 and LM4881 8-SOIC -40 to 85
150-mW Stereo Headphone Audio Amplifier, Pin Compatible with LM4880 and LM4881 8-SOIC -40 to 85 Product overview: TPA6111A2DRG4 from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA6111A2DRG4 can be used for catalog matching and distributor lookup.
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1271885-TPA6111A2DRG
Packaging: Reel - TR
Type: Class AB
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Depop, Short-Circuit and Thermal Protection, Shutdown
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Output Type: Headphones, 2-Channel (Stereo)
Operating Supply Voltage: 2.5 V ~ 5.5 V
Max Output Power x Channels @ Load: 150mW x 2 @ 16 Ohm
Family Name: TPA6111A2
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): FAN7005MX_NL; FAN7005M; FAN7005MX;
Introduction Date: February 15, 2004
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 8-SOIC
Audio Amplifiers Stereo Headphone Pin Compat
IC AMP CLASS AB STER 150MW 8SOIC
IC AMP CLASS AB STER 150MW 8SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | TPA6111A2DRG4 | 742-TPA6111A2DRG4 | TPA6111A2DRG4-ND | 1271885-TPA6111A2DRG4 | TPA6111A2DRG4 | TPA6111A2DRG4 | TPA6111A2DRG4 | TPA6111A2DRG4 |
| Product Name | TPA6111A2 150-mW Stereo Headphone Audio Amplifier, Pin Compatible with LM4880 and LM4881 | SOIC Audio Amplifier | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - TPA6111A2DRG4 | Audio Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers |
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 5.5 to 2.5 volts | ||
| Output Power | 0.1500 watts | 0.1500 watts | 0.1500 watts | 0.1500 watts | 0.1500 watts | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |