Texas Instruments LM3886 High-Performance 68W Audio Power Amplifier with Mute LM3886TF/NOPB

Description
High-Performance 68W Audio Power Amplifier with Mute 11-TO-220 0 to 70
Request a Quote Datasheet
Description
High-Performance 68W Audio Power Amplifier with Mute 11-TO-220 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM3886 High-Performance 68W Audio Power Amplifier with Mute - LM3886TF/NOPB - Texas Instruments
Dallas, TX, United States
LM3886 High-Performance 68W Audio Power Amplifier with Mute
LM3886TF/NOPB
LM3886 High-Performance 68W Audio Power Amplifier with Mute LM3886TF/NOPB
High-Performance 68W Audio Power Amplifier with Mute 11-TO-220 0 to 70

High-Performance 68W Audio Power Amplifier with Mute 11-TO-220 0 to 70

Buy Now Datasheet
68W 84V TO-220 Audio Amplifier - 742-LM3886TF/NOPB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
68W 84V TO-220 Audio Amplifier
742-LM3886TF/NOPB
68W 84V TO-220 Audio Amplifier 742-LM3886TF/NOPB
68W 1Ch Audio Amp IC, 20-84V Supply, 8R Load, TO-220 Product overview: LM3886TF/NOPB from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68W, 84V, TO-220. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 68W, 84V, TO-220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM3886TF/NOPB can be used for catalog matching and distributor lookup.

68W 1Ch Audio Amp IC, 20-84V Supply, 8R Load, TO-220 Product overview: LM3886TF/NOPB from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68W, 84V, TO-220. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 68W, 84V, TO-220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM3886TF/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Audio - LM3886TF/NOPB - 019202-LM3886TF/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - LM3886TF/NOPB
019202-LM3886TF/NOPB
Linear - Linear - Amplifiers - Audio - LM3886TF/NOPB 019202-LM3886TF/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 019202-LM3886TF/NOPB Packaging: Tube/Rail Type: Class AB Features: Mute, Short-Circuit and Thermal Protection Mounting: Through Hole Output Type: 1-Channel (Mono) Max Output Power x Channels @ Load: 68W x 1 @ 4 Ohm Family Name: LM3886 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: TO-220-11 Isolated Dimension: TO-220-11 Isolated Tab, Formed Leads Supply Voltage - Operating: 20 V to 84 V, ±10 V to 42 V Alternative Parts (Cross-Reference): LM3886TF; LM3886TFAULF; LM3886TF/LB14/NOPB; Introduction Date: April 01, 1995 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Application Field: Used in Audio

Manufacturer: Texas Instruments
Win Source Part Number: 019202-LM3886TF/NOPB
Packaging: Tube/Rail
Type: Class AB
Features: Mute, Short-Circuit and Thermal Protection
Mounting: Through Hole
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 68W x 1 @ 4 Ohm
Family Name: LM3886
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: TO-220-11 Isolated
Dimension: TO-220-11 Isolated Tab, Formed Leads
Supply Voltage - Operating: 20 V to 84 V, ±10 V to 42 V
Alternative Parts (Cross-Reference): LM3886TF; LM3886TFAULF; LM3886TF/LB14/NOPB;
Introduction Date: April 01, 1995
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2027
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Application Field: Used in Audio

Buy Now Datasheet
Audio Amplifiers - LM3886TF/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Audio Amplifiers
LM3886TF/NOPB-ND
Audio Amplifiers LM3886TF/NOPB-ND
Amplifier IC 1-Channel (Mono) Class AB TO-220-11 Isolated

Amplifier IC 1-Channel (Mono) Class AB TO-220-11 Isolated

Buy Now Datasheet
Amp, Overture Mute 68W, 3886, To-220; Output Power Texas Instruments - 28AH3396 - Newark, An Avnet Company
Chicago, IL, United States
Amp, Overture Mute 68W, 3886, To-220; Output Power Texas Instruments
28AH3396
Amp, Overture Mute 68W, 3886, To-220; Output Power Texas Instruments 28AH3396
AMP, OVERTURE MUTE 68W, 3886, TO-220; Output Power:68W; Amplifier Class:B; No. of Channels:1 Channel; Supply Voltage Range:20V to 84V; Amplifier Case Style:TO-220; No. of Pins:11Pins; Load Impedance:8ohm; Operating Temperature RoHS Compliant: Yes

AMP, OVERTURE MUTE 68W, 3886, TO-220; Output Power:68W; Amplifier Class:B; No. of Channels:1 Channel; Supply Voltage Range:20V to 84V; Amplifier Case Style:TO-220; No. of Pins:11Pins; Load Impedance:8ohm; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Linear - Amplifiers - Audio - LM3886TF/NOPB - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Audio
LM3886TF/NOPB
Linear - Amplifiers - Audio LM3886TF/NOPB
IC AMP AB MONO 68W TO220-11

IC AMP AB MONO 68W TO220-11

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LM3886TF/NOPB
Integrated Circuits (ICs) - Linear - Amplifiers LM3886TF/NOPB
IC AMP AB MONO 68W TO220-11

IC AMP AB MONO 68W TO220-11

Supplier's Site
Audio Amplifiers - LM3886TF/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Amplifiers
LM3886TF/NOPB
Audio Amplifiers LM3886TF/NOPB
Amplifier IC 1-Channel (Mono) Class AB TO-220-11 Isolated

Amplifier IC 1-Channel (Mono) Class AB TO-220-11 Isolated

Buy Now
Operational Amplifier/Comparator >> Audio Power OpAmps - LM3886TF/NOPB - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Operational Amplifier/Comparator >> Audio Power OpAmps
LM3886TF/NOPB
Operational Amplifier/Comparator >> Audio Power OpAmps LM3886TF/NOPB
单声道 68Wx1@4Ω TO-220-11(Forming) Audio Power OpAmps ROHS

单声道 68Wx1@4Ω TO-220-11(Forming) Audio Power OpAmps ROHS

Supplier's Site Datasheet
Linear Amplifier IC - 47446370 - Radwell International
Willingboro, NJ, United States
Linear Amplifier IC
47446370
Linear Amplifier IC 47446370
AUDIO AMPLIFIER, 68W, 1 CHANNEL(S), 1 FUNC, BIPOLAR, TO-220 11 PIN. FREE 2 YEAR RADWELL WARRANTY

AUDIO AMPLIFIER, 68W, 1 CHANNEL(S), 1 FUNC, BIPOLAR, TO-220 11 PIN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Audio Amplifiers - LM3886TF/NOPB - ODG (Origin Data Global)
Shenzhen, China
Audio Amplifiers
LM3886TF/NOPB
Audio Amplifiers LM3886TF/NOPB
IC AMP AB MONO 68W TO220-11

IC AMP AB MONO 68W TO220-11

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. LCSC Electronics Technology (HK) Limited Radwell International ODG (Origin Data Global)
Product Category Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Amplifier and Comparator Chips Audio Amplifier Chips Operational Amplifiers Audio Amplifier Chips Power Operational Amplifiers Audio Amplifier Chips Amplifier and Comparator Chips
Product Number LM3886TF/NOPB 742-LM3886TF/NOPB 019202-LM3886TF/NOPB LM3886TF/NOPB-ND 28AH3396 LM3886TF/NOPB LM3886TF/NOPB LM3886TF/NOPB LM3886TF/NOPB 47446370 LM3886TF/NOPB
Product Name LM3886 High-Performance 68W Audio Power Amplifier with Mute 68W 84V TO-220 Audio Amplifier Linear - Linear - Amplifiers - Audio - LM3886TF/NOPB Audio Amplifiers Amp, Overture Mute 68W, 3886, To-220; Output Power Texas Instruments Linear - Amplifiers - Audio Integrated Circuits (ICs) - Linear - Amplifiers Audio Amplifiers Operational Amplifier/Comparator >> Audio Power OpAmps Linear Amplifier IC Audio Amplifiers
Supply Voltage (VS) 9 to 40 volts 20 to 84 volts 20 to 84 volts 20 to 84 volts 42 to 20 volts 20 to 42 volts 20 to 84 volts
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F)
Package Type TO-220 Rail/Tube TO-220; TO-220-11 Isolated TO-220; TO-220-11 Isolated Tab, Formed Leads TO-220; TO-220-11 Isolated Tab, Formed Leads TO-220; TO-220-11 Isolated Tab, Formed Leads TO-220 TO-220; Through Hole
RoHS Compliant RoHS RoHS
Bandwidth 8 MHz
Unlock Full Specs
to access all available technical data