Texas Instruments TPA6010A4 Stereo Class-AB Audio Amplifier with Stereo Headphone Drive, Volume Control and Bass Boost TPA6010A4PWP

Description
Stereo Class-AB Audio Amplifier with Stereo Headphone Drive, Volume Control and Bass Boost 28-HTSSOP -40 to 85
Request a Quote
Description
Stereo Class-AB Audio Amplifier with Stereo Headphone Drive, Volume Control and Bass Boost 28-HTSSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TPA6010A4 is a stereo Class-AB audio power amplifier designed for applications requiring headphone drive and volume control. It is capable of delivering 2.7 W of continuous RMS output power into 3-ohm loads, with a total harmonic distortion plus noise (THD+N) of less than 0.22% when driving 1 W into 8-ohm speakers across its specified frequency range. The amplifier features an internal gain control that eliminates the need for external gain-setting resistors, with adjustable gain from -86 dB to 34 dB in BTL mode and -92 dB to 28 dB in SE mode. Key features include a bass boost function, DC volume control adjustable from -34 dB to 20 dB, and buffered docking station outputs. The device operates with low supply and shutdown currents, making it suitable for battery-powered applications. It is housed in a thermally enhanced 28-pin TSSOP PowerPAD package, which allows for effective thermal management in multilayer PCB designs. The TPA6010A4 is optimized for notebook PCs and includes a PC-beep input and depop circuitry to minimize noise during power-up and shutdown.

Datasheet Summary
Powered by GS/AI

The TPA6010A4 is a stereo Class-AB audio power amplifier designed for applications requiring headphone drive and volume control. It is capable of delivering 2.7 W of continuous RMS output power into 3-ohm loads, with a total harmonic distortion plus noise (THD+N) of less than 0.22% when driving 1 W into 8-ohm speakers across its specified frequency range. The amplifier features an internal gain control that eliminates the need for external gain-setting resistors, with adjustable gain from -86 dB to 34 dB in BTL mode and -92 dB to 28 dB in SE mode. Key features include a bass boost function, DC volume control adjustable from -34 dB to 20 dB, and buffered docking station outputs. The device operates with low supply and shutdown currents, making it suitable for battery-powered applications. It is housed in a thermally enhanced 28-pin TSSOP PowerPAD package, which allows for effective thermal management in multilayer PCB designs. The TPA6010A4 is optimized for notebook PCs and includes a PC-beep input and depop circuitry to minimize noise during power-up and shutdown.

Suppliers

Company
Product
Description
Supplier Links
TPA6010A4 Stereo Class-AB Audio Amplifier with Stereo Headphone Drive, Volume Control and Bass Boost - TPA6010A4PWP - Texas Instruments
Dallas, TX, United States
TPA6010A4 Stereo Class-AB Audio Amplifier with Stereo Headphone Drive, Volume Control and Bass Boost
TPA6010A4PWP
TPA6010A4 Stereo Class-AB Audio Amplifier with Stereo Headphone Drive, Volume Control and Bass Boost TPA6010A4PWP
Stereo Class-AB Audio Amplifier with Stereo Headphone Drive, Volume Control and Bass Boost 28-HTSSOP -40 to 85

Stereo Class-AB Audio Amplifier with Stereo Headphone Drive, Volume Control and Bass Boost 28-HTSSOP -40 to 85

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments
Product Category IC Interfaces
Product Number TPA6010A4PWP
Product Name TPA6010A4 Stereo Class-AB Audio Amplifier with Stereo Headphone Drive, Volume Control and Bass Boost
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SN55LBC174 Quadruple Low-Power Differential Line Driver - 5962-9076504QEA - Texas Instruments
Specs
Device Type Line / Bus Driver
Supply Voltage 5V
# of Tx 4 #
View Details
Integrated Circuits (ICs) - Interface - Specialized - 32P4938A-CGF - Acme Chip Technology Co., Limited
Specs
Device Type Sensor Interface
View Details
2 suppliers
SN54ALS541 Octal Buffers And Line Drivers With 3-State Outputs - 5962-89602012A - Texas Instruments
Specs
Technology ALS
Device Type Line / Bus Driver; Buffer
Supply Voltage Other; 5.5
View Details
SN55182-SP Rad-Tolerant Class V, Dual Differential Line Receiver - 5962-7900801VCA - Texas Instruments
Specs
Device Type Receiver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP
View Details