Filterless High Efficiency 3W Switching Audio Amplifier 9-DSBGA -40 to 85
Audio Amplifier, 3W, 1 Channel(s), 1 Func, PBGA9
Audio Amplifier, 3W, 1 Channel(s), 1 Func, PBGA9
Manufacturer: Texas Instruments
Win Source Part Number: 002596-LM4670ITLX/NO
Packaging: Reel - TR
Type: Class D
Features: Depop, Differential Inputs, Short-Circuit Protection, Shutdown
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 3W x 1 @ 4 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 9-DSBGA
Dimension: 9-UFBGA, DSBGA
Supply Voltage - Operating: 2.4 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Amplifier IC 1-Channel (Mono) Class D 9-DSBGA
Filterless High Efficiency 3W Switching Audio Amplifier 9-DSBGA -40 to 85 Product overview: LM4670ITLX/NOPB from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 3W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4670ITLX/NOPB can be used for catalog matching and distributor lookup.
Amplifier IC 1-Channel (Mono) Class D 9-DSBGA
Amplifier IC 1-Channel (Mono) Class D 9-DSBGA
Audio Amplifiers Filterless Hi Eff 3W Switching Audio Amp
IC AMP CLASS D MONO 3W 9DSBGA
IC AMP CLASS D MONO 3W 9DSBGA
| Texas Instruments | Rochester Electronics | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | LM4670ITLX/NOPB | LM4670ITLX/NOPB | 002596-LM4670ITLX/NOPB | LM4670ITLX/NOPBTR-ND | 742-LM4670ITLX/NOPB | LM4670ITLX/NOPB | LM4670ITLX/NOPB | LM4670ITLX/NOPB | LM4670ITLX/NOPB | LM4670ITLX/NOPB |
| Product Name | LM4670 Filterless High Efficiency 3W Switching Audio Amplifier | Linear - Linear - Amplifiers - Audio - LM4670ITLX/NOPB | Audio Amplifiers | 3W Audio Amplifier | Audio Amplifiers | Audio Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers | |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||||||
| Standards | RoHS | |||||||||
| Package Type | DSBGA9 | 9-DSBGA | 9-WFBGA, DSBGA | Tape and Reel | 9-UFBGA, DSBGA | 9-WFBGA, DSBGA | 9-WFBGA, DSBGA | |||
| Life Cycle Stage | Active | Active | ||||||||
| Supply Voltage (VS) | 2.4 to 5.5 volts | 2.4 to 5.5 volts | 5 volts | 2.4 to 5.5 volts | 2.4 to 5.5 volts | 5.5 to 2.4 volts |