Texas Instruments Interface - Interface - Serializers, Deserializers - CLC030VEC CLC030VEC

Description
Manufacturer: Texas Instruments Win Source Part Number: 202590-CLC030VEC Packaging: Tray Mounting: SMD (SMT) Number of Inputs: 7 Output Type: CMOS Data Rate: 1.485Gbps Input Type: CMOS Number of Outputs: 7 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 64-TQFP (10x10) Purpose: Serializer Supply Voltage - Operating: 2.5V, 3.3V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 202590-CLC030VEC Packaging: Tray Mounting: SMD (SMT) Number of Inputs: 7 Output Type: CMOS Data Rate: 1.485Gbps Input Type: CMOS Number of Outputs: 7 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 64-TQFP (10x10) Purpose: Serializer Supply Voltage - Operating: 2.5V, 3.3V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Serializers, Deserializers - CLC030VEC - 202590-CLC030VEC - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Serializers, Deserializers - CLC030VEC
202590-CLC030VEC
Interface - Interface - Serializers, Deserializers - CLC030VEC 202590-CLC030VEC
Manufacturer: Texas Instruments Win Source Part Number: 202590-CLC030VEC Packaging: Tray Mounting: SMD (SMT) Number of Inputs: 7 Output Type: CMOS Data Rate: 1.485Gbps Input Type: CMOS Number of Outputs: 7 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 64-TQFP (10x10) Purpose: Serializer Supply Voltage - Operating: 2.5V, 3.3V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 202590-CLC030VEC
Packaging: Tray
Mounting: SMD (SMT)
Number of Inputs: 7
Output Type: CMOS
Data Rate: 1.485Gbps
Input Type: CMOS
Number of Outputs: 7
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 64-TQFP (10x10)
Purpose: Serializer
Supply Voltage - Operating: 2.5V, 3.3V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
Interface Transceiver IC
755-CLC030VEC
Interface Transceiver IC 755-CLC030VEC
IC SPECIALTY CONSUMER CIRCUIT, Consumer IC:Other Product overview: CLC030VEC from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-CLC030VEC can be used for catalog matching and distributor lookup.

IC SPECIALTY CONSUMER CIRCUIT, Consumer IC:Other Product overview: CLC030VEC from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-CLC030VEC can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Interface - Serializers, Deserializers - CLC030VEC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Serializers, Deserializers
CLC030VEC
Integrated Circuits (ICs) - Interface - Serializers, Deserializers CLC030VEC
IC SERIALIZER VIDEO DGTL 64-TQFP

IC SERIALIZER VIDEO DGTL 64-TQFP

Supplier's Site
Serializers, Deserializers - CLC030VEC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Serializers, Deserializers
CLC030VEC
Serializers, Deserializers CLC030VEC
1.485Gbps Serializer 7 Input 7 Output 64-TQFP (10x10)

1.485Gbps Serializer 7 Input 7 Output 64-TQFP (10x10)

Buy Now
Interface - Serializers, Deserializers - CLC030VEC - Lingto Electronic Limited
Shenzhen, China
Interface - Serializers, Deserializers
CLC030VEC
Interface - Serializers, Deserializers CLC030VEC
IC SERIALIZER VIDEO DGTL 64-TQFP

IC SERIALIZER VIDEO DGTL 64-TQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 202590-CLC030VEC 755-CLC030VEC CLC030VEC CLC030VEC CLC030VEC
Product Name Interface - Interface - Serializers, Deserializers - CLC030VEC Interface Transceiver IC Integrated Circuits (ICs) - Interface - Serializers, Deserializers Serializers, Deserializers Interface - Serializers, Deserializers
Supply Voltage Other; 2.5V~ 3.3V 3.3V; Other 3.3V; Other; 2.5V, 3.3V
Data Rate 1.49E6 kbps 1.49E6 kbps 1.49E6 kbps 1.49E6 kbps
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4067M96G4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 24-SOIC (0.295\", 7.50mm Width)
View Details
RF Front End (LNA + PA) - 2312-QPF4001SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-SMD Module
Pins 24 #
View Details
Interface module - 289-422 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface Transceiver IC - 702-SI3208-B-FM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Package Type Tray
View Details
3 suppliers