TLV320AIC3268 Ultra Low Power Stereo Audio Codec 64-VQFN -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1109403-TLV320AIC326
Packaging: Reel - TR
Type: Audio
Mounting: SMD (SMT)
Data Interface: Serial
Resolution (Bits): 12 b
Number of ADCs / DACs: 2 / 2
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 95 / 105
Dynamic Range, ADCs / DACs (db) Typ: 95 / 105
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 64-VQFN (9x9)
Analog Supply Voltage: 1.5 V to 1.95 V
Digital Supply Voltage: 1.26 V to 1.95 V
Alternative Parts (Cross-Reference): TLV320AIC3268IRGCR;
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Stereo Audio Codec, 12b, 8ch, 192kS/s, 95dB SNR, 1.8V, VQFN Product overview: TLV320AIC3268IRGCT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 1.8V, VQFN, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-TLV320AIC3268IRG
Audio Interface 12 b Serial 64-VQFN (9x9)
Audio Interface 12 b Serial 64-VQFN (9x9)
Audio Interface 12 b Serial 64-VQFN (9x9)
Audio Interface 12 b Serial 64-VQFN (9x9)
IC CODEC STEREO AUDIO 64VQFN
Interface - CODECs Ultra Low Pwr Stereo Audio Codec
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TLV320AIC3268IRGCT | 1109403-TLV320AIC3268IRGCT | 716-TLV320AIC3268IRGCT | 296-37476-2-ND | TLV320AIC3268IRGCT | TLV320AIC3268IRGCT | TLV320AIC3268IRGCT |
| Product Name | TLV320AIC3268 TLV320AIC3268 Ultra Low Power Stereo Audio Codec | Interface - Interface - CODECs - TLV320AIC3268IRGCT | 1.8V VQFN Interface Transceiver IC | CODECS | CODECS | Interface - CODECs | Interface - CODECs |
| Device Type | Codec | Sensor Interface | Transceiver | Codec | Codec | Sensor Interface; Codec | |
| Features | RoHS | RoHS | RoHS | RoHS | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | VQFN | 64-VQFN (9x9) | VQFN | 64-VFQFN Exposed Pad | 64-VFQFN Exposed Pad | VQFN-64 |